Products specifications Report Issue?

Battery Type, Function Cylindrical, Contact (Single)
Style Contact Solid (Positive)
Battery Cell Size Multiple (AAA, AAAA, N, 12V)
Mounting Type Custom
Termination Style PC Pin
Package Bulk
Supply and Demand Status Normal
Win Source Part Number 1536748-230-1
Ultra Librarian 3D Model Ultra Librarian 230-1 CAD Model

You May Also Be Interested in

97
Keystone Electronics
BATTERY HOLDER CLIP C 2 CELL
Need more? Email Us
ECAD model for 97
Keystone Electronics
BATT RETAINER COIN 20MM PC PIN
Need more? Email Us
ECAD model for 3027
Renata SA
Coin Cell Battery Holders SMT HLDR-T&R-GLD CON FOR CR2032MFR
Lowest to $1.1886
ECAD model for SMTU2032-G.TR
New Age Enclosures
BATT CONT SPR MULTI SOLDER LUG
Need more? Email Us
ECAD model for ACC-AAANEG-5204
Keystone Electronics
BATTERY HOLDER 2/3A SMD
Need more? Email Us
ECAD model for 1018TR
Harwin Inc.
BATTERY RETAINER COIN 12.5MM SMD
Lowest to $1.6375
ECAD model for S8201-46R
MPD (Memory Protection Devices)
BATTERY HOLDER COIN 24.5MM SMD
Lowest to $2.9924
ECAD model for BU2450SM-JJ-GTR
Bulgin
BATT HOLDER C 2 CELL SOLDER LUG
Need more? Email Us
ECAD model for BXS002/1
Keystone Electronics
BATT HOLDER D 2 CELL SOLDER LUG
Need more? Email Us
ECAD model for 2176

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention