Products specifications Report Issue?

Category Hardware, Fasteners, Accessories - Washers
Mfr Keystone Electronics
Package Bulk
Product Status Active
Type Flat
Thread/Screw/Hole Size #8
Diameter - Inside 0.171" (4.34mm)
Diameter - Outside 0.438" (11.13mm) 7/16"
Thickness 0.032" (0.81mm)
Material Nylon
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.4590
Win Source Part Number 906538-3128
Ultra Librarian 3D Model Ultra Librarian 3128 CAD Model

Description

The 906538-3128 is a flat washer designed for hardware applications manufactured by Keystone Electronics.

  • Material: Nylon
  • Thickness: 0.032 inches (0.81mm)
  • Outside Diameter: 0.438 inches (11.13mm)
  • Inside Diameter: 0.171 inches (4.34mm)
  • Thread/Screw/Hole Size: #8
  • Product Line: Keystone Electronics
  • Package: Bulk package of 100 pieces
  • Applications: Electrical, automotive, and industrial applications

You May Also Be Interested in

Keystone Electronics
WASHER FLAT #8 NYLON
Lowest to $149.8002
ECAD model for 3128
APM Hexseal
WASHER SEALING 5/16 STN STEEL
Need more? Email Us
ECAD model for 75107
Keystone Electronics
WASHER FLAT 1/4 NYLON
Need more? Email Us
ECAD model for 3183
Keystone Electronics
WASHER FLAT RETAINING #2 NYLON
Need more? Email Us
ECAD model for 2244
TE Connectivity
WASHER
Need more? Email Us
ECAD model for 3314-203-1101
Keystone Electronics
WASHER FLAT 3/8 NYLON
Need more? Email Us
ECAD model for 3145
Keystone Electronics
WASHER FLAT #8 NYLON
Need more? Email Us
ECAD model for 3127
Laird Technologies, Inc.
FLATWASHER MIM602
Need more? Email Us
ECAD model for 7191053001
APM Hexseal
WASHER SEALING 3/8 STN STEEL
Need more? Email Us
ECAD model for 75122

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.5130
ECAD model for BMI088

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $149.8002 $149.8002
2+ $144.8069 $289.6138
3+ $129.8270 $389.4810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,200 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention