EN
  • EN
  • DE

75122

Part No 75122
Manufacturer APM Hexseal
Catalog Washers - Standard Washers
Description WASHER SEALING 3/8 STN STEEL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories - Washers
Mfr APM Hexseal
Series SEELOC®
Package Bulk
Product Status Active
Type Sealing
Thread/Screw/Hole Size 3/8"
Diameter - Inside 0.375" (9.53mm) 3/8"
Diameter - Outside 1.000" (25.40mm) 1"
Thickness 0.078" (1.98mm)
Material Stainless Steel
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 7318.22.0000
California Prop 65 Warning Information
Win Source Part Number 858127-75122
Ultra Librarian 3D Model Ultra Librarian 75122 CAD Model

Description

The SEELOC Sealing Washer is a high-quality hardware accessory designed for fastening and sealing applications.

  • Material: Made from stainless steel.
  • Thickness: 0.078 inches (1.98mm).
  • Outside Diameter: 1.000 inches (25.40mm).
  • Inside Diameter: 0.375 inches (9.53mm).
  • Thread/Screw/Hole Size: Designed for use with a 3/8-inch.
  • Series: This sealing washer is part of the SEELOC series.
  • Package: It comes in a bulk package with 1 piece included.
  • Manufacturer: Manufactured by APM Hexseal.
  • Status: This product is active and widely used.

You May Also Be Interested in

Keystone Electronics
WASHER FLAT #6 FIBRE
Lowest to $75.7010
TE Connectivity
WASHER
Lowest to $13.7821
Keystone Electronics
WASHER FLAT 3/8 NYLON
Need more? Email Us
Keystone Electronics
WASHER FLAT 1/4 NYLON
Need more? Email Us
Laird Technologies, Inc.
FLATWASHER MIM602
Need more? Email Us
APM Hexseal
WASHER SEALING 5/16 STN STEEL
Need more? Email Us
Keystone Electronics
WASHER FLAT #8 NYLON
Lowest to $133.7502
Keystone Electronics
WASHER FLAT #8 FIBRE
Lowest to $0.0439
APM Hexseal
WASHER SEALING 3/8 STN STEEL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess