Products specifications Report Issue?

Category Circuit Protection - Fuseholders
Mfr Keystone Electronics
Package Bulk
Product Status Active
Mounting Type Chassis Mount
Fuse Size 0.25" Dia x 1.26" L (6.35mm x 32mm)
Current Rating (Amps) 15 A
For Use With/Related Products 3AG, 1/4" x 1-1/4" (SFE-20)
Fuse Type Cartridge
Fuseholder Type Block
Number of Circuits 2
Voltage 500V
Termination Style Solder Lug
Contact Material Brass
Contact Finish Nickel
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 855790-3541
Ultra Librarian 3D Model Ultra Librarian 3541 CAD Model

Description

The 855790-3541 is a fuseholder block designed for circuit protection.

  • Application: Circuit Protection
  • Termination Style: Solder Lug
  • Contact Finish: Nickel
  • Fuse Size: 3AG, 1/4" x 1-1/4" (SFE-20)
  • Number of Circuits: 2
  • Voltage Rating: 500V
  • Mounting Type: Chassis Mount
  • Package: Single Piece
  • Material: Brass

You May Also Be Interested in

Keystone Electronics
FUSE CLIP CARTRIDGE 15A PCB
Need more? Email Us
ECAD model for 3515
Eaton Bussmann
FUSE HOLDR CART 300V 15A IN LINE
Need more? Email Us
ECAD model for BK/HLRGLR1-1/2
Eaton Bussmann
FUSE HLDR CART 250V 16A PNL MNT
Need more? Email Us
ECAD model for BK/HTB-48M-R
Littelfuse Inc.
FUSE HLDR CART 250V 10A PNL MNT
Need more? Email Us
ECAD model for 03455HS4H
Eaton Bussmann
FUSE BLOCK CART 600V 100A SMD
Need more? Email Us
ECAD model for JM60100-3CR
Eaton Bussmann
FUSE HOLDR BLADE 32V 20A IN LINE
Need more? Email Us
ECAD model for HHF-1K0189
Eaton Bussmann
FUSE CLIP CARTRIDGE CHASSIS MNT
Need more? Email Us
ECAD model for 5681-08
Eaton Bussmann
FUSE HLDR BLADE 32V 24A IN LINE
Need more? Email Us
ECAD model for BP/HHD
Eaton Bussmann
FUSE HLDR BLADE 32V 24A IN LINE
Need more? Email Us
ECAD model for BP/HHG

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention