Products specifications Report Issue?

Category Hardware, Fasteners, Accessories - Board Spacers, Standoffs
Mfr Keystone Electronics
Package Bulk
Product Status Active
Type Round Spacer
Threaded/Unthreaded Unthreaded
Gender Female, Female
Screw, Thread Size #6
Diameter - Inside 0.151" (3.84mm)
Diameter - Outside 0.193" (4.90mm)
Between Board Height 0.250" (6.35mm) 1/4"
Length - Overall 0.250" (6.35mm) 1/4"
Material Aluminum
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 7616.99.5190
Win Source Part Number 545858-405
Ultra Librarian 3D Model Ultra Librarian 405 CAD Model

Description

The Round Spacer is a versatile hardware accessory used in electronic applications.

  • Manufacturer: Keystone Electronics
  • Material: Aluminum
  • Overall Length: 0.250 inches
  • Outside Diameter: 0.193 inches
  • Inside Diameter: 0.151 inches
  • Threaded: Unthreaded
  • Package: Bulk
  • Pieces per Package: 100
  • Gender: Female
  • Status: Active
  • Applications: PCB assembly

You May Also Be Interested in

RAF Electronic Hardware
5/32_ROUND_SWAGE_STANDOFFS / Round Standoff Threaded #2-56 Aluminum 0.688" (17.46mm)
Need more? Email Us
ECAD model for 3024-C-256-AL
Schurter Inc.
ROUND STANDOFF M3 NYLON 32MM
Need more? Email Us
ECAD model for 9833.2300
RAF Electronic Hardware
1/4 HEX X 5/16 LENGTH / Hex Standoff Threaded #6-32 Brass 0.313" (7.94mm) Clear
Need more? Email Us
ECAD model for 2101-632-B-12
RAF Electronic Hardware
HEX SWAGE STANDOFFPLAIN STEEL3/8 / Hex Standoff Threaded #10-32 Steel 1.000" (25.40mm) 1"
Need more? Email Us
ECAD model for 3621-B-1032-S
Schurter Inc.
ROUND STANDOFF M5 NYLON 38MM
Need more? Email Us
ECAD model for 9853.8200
RAF Electronic Hardware
ROUND MALE-FEMALE STANDOFFPLAIN / Round Standoff Threaded #2-56 Stainless Steel 2.875" (73.03mm)
Need more? Email Us
ECAD model for 4065-256-SS
Wurth Electronics Inc
ROUND STANDOFF M3X0.5 STEEL 9MM
Lowest to $1.2768
ECAD model for 9774090360R
Wurth Electronics Inc
ROUND STANDOFF M3 STEEL 1MM / Round Standoff Threaded M3 Steel 0.039" (1.00mm)
Lowest to $0.9508
ECAD model for 9775036360R
RAF Electronic Hardware
ROUND SPACERCLEAR ZINC3/4 RD X 1 / Round Spacer Unthreaded Steel 0.344" (8.74mm) 11/32" Clear
Need more? Email Us
ECAD model for 1280T-25-S-12

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention