Products specifications Report Issue?

Categories Audio Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type MEMS (Silicon)
Output Type Analog
Direction Omnidirectional
Frequency Range 20Hz to 20kHz
Sensitivity -38dB ±3dB @ 94dB SPL
S/N Ratio 64dB
Voltage Rating 1.8V
Voltage Range 1.6 to 3.6V
Operating Supply Current 220μA
Port Location Bottom
Termination Solder Pads
Height (Max) 0.043" (1.10mm)
Shape Rectangular
Win Source Part Number 1078917-MP23AB02BTR
Popularity Medium
Supply and Demand Status Limited
Quantity per package 4k pcs
Ultra Librarian 3D Model Ultra Librarian MP23AB02BTR CAD Model

Description

The MP23AB02BTR is a compact, high-performance, low-power, top-port MEMS microphone from STMicroelectronics, a global semiconductor leader. This miniature acoustic sensor is part of ST's MEMS microphone portfolio and is designed to deliver crystal-clear sound input for a wide range of audio applications.

Key Features

  • High Signal-to-Noise Ratio (SNR): The MP23AB02BTR boasts an impressive SNR of 64 dB, which ensures excellent audio clarity by effectively minimizing background noise.
  • Extended Frequency Response: With a frequency response range from 20 Hz to 20 kHz, this microphone can accurately capture a wide range of sounds, making it suitable for high-quality audio recordings.
  • Single Supply Voltage: Operating on a single supply voltage of 1.64 V to 3.6 V, the MP23AB02BTR is designed for easy integration into various electronic devices without the need for complex power management.
  • Low Power Consumption: The microphone's power consumption is extremely low, at just 0.6 mA, making it an ideal choice for battery-powered devices where power efficiency is critical.
  • Omnidirectional Sensitivity: This omnidirectional microphone picks up sound equally from all directions, providing consistent audio capture regardless of the sound source's orientation.
  • Surface-Mount Package: The MP23AB02BTR comes in a compact 3.76 x 2.95 x 1.1 mm surface-mount package, which is perfect for space-constrained applications.
  • Robust Design: Engineered for durability, the microphone is capable of withstanding the rigors of modern electronic device manufacturing, including soldering and washing processes.

Applications

The MP23AB02BTR is ideal for a variety of applications that require high-quality audio input. These include:

  • Smartphones and tablets
  • Laptops and portable computing devices
  • Wearable devices
  • Smart home devices and IoT applications
  • Active noise-cancellation systems
  • Voice-controlled systems and digital assistants
  • Audio recording equipment

With its combination of performance, power efficiency, and compact size, the MP23AB02BTR from STMicroelectronics is an excellent choice for designers and engineers looking to enhance the audio experience in their next-generation devices.

You May Also Be Interested in

Knowles
Need more? Email Us
ECAD model for SP0102BE3-PB-5
Knowles
MIC MEMS ANALOG OMNI -42DB
Lowest to $3.1122
ECAD model for SPU0410HR5H-PB
Knowles
SP0103 Series with Integrated Amplifier
Lowest to $3.6531
ECAD model for SP0103NC3-3
Knowles
MIC MEMS DIGITAL PDM OMNI -26DB
Lowest to $0.6240
ECAD model for SPM0423HD4H-WB-2
PUI Audio, Inc.
MIC ANLG OMNI -35DB 0.382"DIA
Need more? Email Us
ECAD model for AOM-5035L-HD3-R
Analog Devices Inc.
Omnidirectional Microphone with Bottom Port and Analog Output / Mic Omni-Directional 200Ohm -38dB Square Solder Pad
Lowest to $4.1304
ECAD model for ADMP405ACEZ-RL7
Analog Devices Inc.
Lowest to $2.5536
ECAD model for ADMP421ACE-HNZ
Knowles
Need more? Email Us
ECAD model for SP0102ZE3-PB4A
Analog Devices Inc.
Omnidirectional Microphone with Bottom Port and Digital Output / Mic Omni-Directional -26dB Square Solder Pad
Lowest to $2.8878
ECAD model for ADMP421ACEZ-RL

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.7710 $59.5420
5+ $24.4275 $122.1375
7+ $23.6642 $165.6494
9+ $22.9008 $206.1072
12+ $22.1375 $265.6500
16+ $19.8474 $317.5584
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,398 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention