EN
  • EN
  • DE

STGAP1AS

Part No STGAP1AS
Manufacturer STMicroelectronics
Catalog Isolators - Gate Drivers
Description DGTL ISO 2.5KV 1CH GATE DVR 24SO / Gate Driver Magnetic Coupling 2500Vrms 1 Channel 24-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Isolators - Gate Drivers
Mfr STMicroelectronics
Series Automotive, AEC-Q100
Package Tube
Product Status Obsolete
Technology Magnetic Coupling
Number of Channels 1
Voltage - Isolation 2500Vrms
Propagation Delay tpLH / tpHL (Max) 130ns, 130ns
Pulse Width Distortion (Max) 10ns
Rise / Fall Time (Typ) 25ns, 25ns (Max)
Current - Output High, Low 2.5A, 2.5A
Voltage - Output Supply 4.5V ~ 36V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SO
Base Product Number STGAP1
Other Names STGAP1AS,497-16903
Standard Package 32
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1243485-STGAP1AS
Ultra Librarian 3D Model Ultra Librarian STGAP1AS CAD Model

Description

STGAP1AS Single Gate Driver from STMicroelectronics

The STGAP1AS is a cutting-edge single gate driver designed by STMicroelectronics, a global semiconductor leader. This advanced driver is tailored for controlling power switches, such as MOSFETs and IGBTs, and is particularly well-suited for applications requiring high efficiency and reliability.

The STGAP1AS offers a wide range of features that make it an ideal choice for a variety of power applications. It provides a galvanic isolation between the low-voltage and high-voltage domains, which is achieved through an integrated transformer. This ensures safe operation and protection for the control side from the high-power circuitry.

One of the standout features of the STGAP1AS is its high current capability. It can deliver up to 4 A of current to the gate of a power switch, enabling the rapid switching of the connected device. This high current drive helps to minimize switching losses and improves the overall efficiency of the power conversion system.

The device operates over a wide supply voltage range from 8 V to 30 V, which makes it versatile for various applications. Its robust design includes Under-Voltage Lockout (UVLO) protection on both the high-voltage and low-voltage sides, ensuring the device only operates when supply conditions are adequate.

For enhanced control, the STGAP1AS includes advanced features such as adjustable gate drive current through external components, which allows for fine-tuning of the gate charge and switching characteristics of the power device being driven. Additionally, it offers protection features like desaturation detection and active Miller clamp, which are critical for preventing damage to the power switch during fault conditions.

The STGAP1AS is available in a compact SO-8 package, making it suitable for applications with space constraints. Its wide operating temperature range ensures reliable operation across various environmental conditions.

In summary, the STGAP1AS from STMicroelectronics is a robust and versatile single gate driver, perfect for designers looking to optimize the performance and reliability of their power management systems.

You May Also Be Interested in

Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SOIC
Need more? Email Us
ON Semiconductor
OPTOISO 4.243KV 1CH GT DVR 16SO
Need more? Email Us
Littelfuse Inc.
OPTOISO 3.75KV GATE DRVR 8FLTPCK
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Texas Instruments
DGTL ISO 5.7KV 1CH GT DVR 6SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISO 5KV 1CH GATE DVR 6SDIP
Need more? Email Us
Texas Instruments
Galvanically Isolated Gate Drivers 5.7kVrms 4A/6A dual- channel isolated gat A 595-UCC21540ADWKR
Lowest to $1.5763
Analog Devices Inc.
DGTL ISO 5KV 1CH GATE DVR 16SOIC
Lowest to $11.6418

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.3404 $58.3828
17+ $6.8435 $116.3395
27+ $6.6296 $178.9992
37+ $6.4157 $237.3809
47+ $6.2019 $291.4893
63+ $5.5603 $350.2989
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 61 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess