Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type D-Type Transparent Latch
Output Type Tri-State
Supply Voltage - Operating 4.5 V to 5.5 V
Independent Circuits 1
Propagation Delay Time (ns) 5ns
Current - Output High, Low 24mA, 24mA
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package 20-DIP
Win Source Part Number 25358-74ACT573B
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Defence, Military & Aerospace
Ultra Librarian 3D Model Ultra Librarian 74ACT573B CAD Model

Description

The 74ACT573B from STMicroelectronics is a high-speed CMOS octal latch designed for use in a wide range of digital applications. This integrated circuit is part of the 74ACT series, which is well-known for its robust performance and compatibility with TTL (Transistor-Transistor Logic) levels. The 74ACT573B is particularly suitable for temporary storage of data and for implementing buffer registers, I/O ports, and bus-oriented systems.

Key Features

  • Octal D-Type Latch: The device contains eight latches with 3-state outputs for bus organized systems applications.
  • High-Speed Operation: The 74ACT573B is capable of operating at high speeds, with a typical clock frequency of up to 150 MHz.
  • Wide Operating Voltage Range: It can function with a supply voltage ranging from 4.5V to 5.5V, making it versatile for various digital systems.
  • Low Power Consumption: Designed for low power consumption, it also features a low ICC current when outputs are in the high-impedance state.
  • Output Drive Capability: The device can drive up to 24mA at the outputs, allowing for the direct drive of LEDs or other high-current devices.
  • Input and Output Interface: Inputs are compatible with TTL levels, and outputs are designed to interface with both TTL and CMOS levels.

Applications

The 74ACT573B is suitable for a variety of digital applications, including:

  • Buffer registers for data management
  • Input/output ports in microprocessor systems
  • Bus-oriented systems where isolation is required during memory and peripheral interfacing

Quality and Reliability

STMicroelectronics is committed to providing high-quality products, and the 74ACT573B is no exception. It is manufactured to meet the stringent requirements of the industrial and automotive markets, ensuring reliable performance in even the most demanding conditions.

For detailed specifications, application notes, and additional resources, customers are encouraged to visit the official STMicroelectronics website or contact their support team for further assistance.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
Need more? Email Us
ECAD model for IDT74FCT163373CTV
IDT, Integrated Device Technology Inc
3.3V CMOS 16-BIT TRANSPARENT LATCH
Need more? Email Us
ECAD model for IDT74FCT163373CPA
NXP / Nexperia
IC OCTAL TRANSP LTCH 3ST 20TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $1.0246
ECAD model for 74ABT373APW,118
Nexperia USA Inc.
IC TRANSP LATCH OCTAL D 20SSOP
Need more? Email Us
ECAD model for 74HCT573DB,118
IDT, Integrated Device Technology Inc
Need more? Email Us
ECAD model for IDT74FCT163373TPV
NXP / Nexperia
S-R Latch 4 Channel 1:1 IC Tri-State 16-SO
Lowest to $2.5695
ECAD model for HEF4043BT,653
STMicroelectronics
IC LATCH QUAD CLOCK D 16-SOIC
Lowest to $0.2076
ECAD model for HCF4042M013TR
STMicroelectronics
IC LATCH 8BIT ADDRESSABLE 16SOIC
Lowest to $0.4758
ECAD model for HCF4099M013TR
ON Semiconductor
IC LATCH TRANSP OCT 3ST 20-TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $1.3027
ECAD model for MC74HC373ADTG

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.8245
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention