Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Applications DC Motors, General Purpose, Relays
Load Type Inductive
Technology Power MOSFET
Rds On (Typ) 120 mOhm (Max)
Channel Output Current 9A
Supply Voltage - Operating 5.5 V to 36 V
Voltage - Load 5.5 V to 36 V
Temperature Range - Operating -40°C to 150°C (TJ)
Features Status Flag
Fault Protection Current Limiting, ESD, Open Load Detect, Over Temperature, Over Voltage, Short Circuit, UVLO
Mounting SMD (SMT)
Case / Package 28-SO
Win Source Part Number 1117373-VN772KTR-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VN772KTR-E CAD Model

Description

The VN772KTR-E from STMicroelectronics is a robust, high-precision quad channel smart power solid state relay. This advanced device is designed to deliver reliable and efficient control of automotive applications, particularly in areas where high switching performance is crucial. It is part of STMicroelectronics' VIPower M0-7 series, which is well-known for its integration of intelligent power technologies.

Key Features

  • Multiple Channel Outputs: The device features four independent channels, each capable of handling high current loads, which makes it suitable for a variety of automotive applications.
  • High Voltage Capability: With an operating voltage range that accommodates automotive requirements, the VN772KTR-E is designed to withstand the rigors of automotive power systems.
  • Thermal Shutdown: An integrated thermal shutdown feature ensures the device operates within safe temperature limits, protecting both the relay and the surrounding components from potential thermal damage.
  • Load Current Limitation: This smart power solid state relay includes current limitation to protect against overload conditions, enhancing the overall safety and longevity of the system.
  • Diagnostic Functions: The VN772KTR-E provides diagnostic feedback that can be used to monitor the status of the relay, including open-load detection and overtemperature warning, which are critical for predictive maintenance and system reliability.
  • Surface-Mount Device (SMD): The package is designed for surface mounting, which allows for efficient assembly and space-saving PCB design.

Applications

The VN772KTR-E is particularly well-suited for a wide range of automotive applications, including but not limited to:

  • Lamp driving
  • Engine control units
  • Body control modules
  • Decentralized door modules
  • Power distribution boxes

With its robust design and advanced features, the VN772KTR-E from STMicroelectronics represents a reliable solution for automotive manufacturers looking to enhance the performance and safety of their vehicles' electrical systems.

You May Also Be Interested in

Texas Instruments
Dual H-Bridge Motor Driver 16-Pin HTSSOP EP T/R / IC MOTOR DRIVER PAR
Lowest to $1.1300
ECAD model for DRV8833CPWPR
ON Semiconductor
Need more? Email Us
ECAD model for LA6587T-TLM-E
STMicroelectronics
IC BRIDGE DRIVER PAR 15MULTIWATT
Lowest to $12.3870
ECAD model for L298HN
Intersil
IC DRIVER FULL-BRIDGE 20-SOIC
Need more? Email Us
ECAD model for HIP4020IB
ON Semiconductor
Need more? Email Us
ECAD model for LB1864
Infineon Technologies
IC DRIVER GATE 60A PQFN
Lowest to $1.6886
ECAD model for IR3550MTRPBF
ON Semiconductor
Lowest to $2.3175
ECAD model for LB1836M
Asahi Kasei Microsystems
IC MOTOR DRIVER 7V 16WCSP / Half Bridge (4) Driver General Purpose Power MOSFET 16-WLCSP (1.96x1.96)
Need more? Email Us
ECAD model for AP1014AEC
Intersil
MOSFET DRIVER DUAL HS 16QFN
Lowest to $3.9411
ECAD model for ISL55110IRZ

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.8245
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention