EN
  • EN
  • DE

L298HN

Part No L298HN
Manufacturer STMicroelectronics
Catalog PMIC - Full, Half - Bridge Drivers
Description IC BRIDGE DRIVER PAR 15MULTIWATT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Applications DC Motors, Relays, Solenoids, Stepper Motors
Load Type Inductive
Technology Bipolar
Current - Peak Output 2A
Supply Voltage - Operating 4.5 V to 7 V
Voltage - Load 4.8 V to 46 V
Temperature Range - Operating -40°C to 150°C (TJ)
Fault Protection Current Limiting, Over Temperature
Mounting Through Hole
Case / Package 15-Multiwatt
Win Source Part Number 083404-L298HN
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Motor Drive & Control
Ultra Librarian 3D Model Ultra Librarian L298HN CAD Model

Description

STMicroelectronics L298HN Overview

The L298HN is a high-power dual full-bridge driver designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This integrated circuit is engineered to accept standard TTL logic levels and drive inductive loads such as relays, solenoids, DC and stepping motors. It is a robust module that combines a high current capability with the efficiency of monolithic integration.

Key Features

  • High Voltage Capability: The L298HN can handle up to 46V, providing the flexibility to be used in a wide range of applications.
  • High Current Output: It is capable of delivering up to 2A per channel or 4A max (with proper heat sinking) to your motors.
  • Dual Full-Bridge Driver: Its dual full-bridge design allows for the control of two DC motors simultaneously in either direction.
  • Low Saturation Voltage: The device ensures low voltage drops and more efficient power usage.
  • Overtemperature Protection: An internal overtemperature protection circuitry safeguards the device from thermal overload, enhancing its reliability and longevity.
  • Cross-Conduction Protection: Logic to prevent simultaneous conduction of the power output transistors is included.
  • Multiple Control Modes: It can be controlled by digital microcontroller pins with simple GPIO logic signals.

Applications

The versatility of the L298HN makes it an ideal choice for a variety of applications, such as:

  • Robotics and automated machinery
  • Positioning and actuator driving
  • Factory automation systems
  • Control of various motors including DC and stepper types

Design Considerations

When designing with the L298HN, it is important to consider the thermal requirements and ensure proper heat dissipation. Implementing adequate heat sinking is crucial to handle the generated heat during high current operations. Additionally, ensuring that the logic supply voltage is compatible with your microcontroller will provide seamless integration into your system.

The L298HN from STMicroelectronics is more than just a motor driver; it's a reliable, high-performance solution that can drive the most challenging motor control applications.

You May Also Be Interested in

Infineon Technologies
IC CONTROLLER / Driver
Lowest to $6.3444
ON Semiconductor
ANA INDUCTIVE LOAD DRVR / Driver
Need more? Email Us
Infineon Technologies
IC MOSFET DRIVER 40PIQFN / Driver
Need more? Email Us
ON Semiconductor
MODULE IPM INVERTER 3PH SPCM24 / Half Bridge (3) Driver AC Motors IGBT Module
Need more? Email Us
Texas Instruments
2.5-A TO 3.5-A 120-V HALF-BRIDGE / Half Bridge Driver DC Motors, General Purpose Power MOSFET 8-SOIC
Lowest to $1.2535
Maxim Integrated
IC REG SW SMART SLAVE QFN / Driver
Lowest to $16.3637
Maxim Integrated
IC POWER MANAGEMENT / Driver
Lowest to $12.6888
STMicroelectronics
IC HALF BRIDGE DRV 1.3A 16VFQFPN
Lowest to $2.6481
Analog Devices Inc.
100V HALF BRIDGE DRIVER W/ FLOAT / Half Bridge (2) Driver General Purpose Power MOSFET 12-MSOP-EP
Lowest to $5.4298

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.0598 $55.2990
12+ $9.0747 $108.8964
18+ $8.7911 $158.2398
24+ $8.5075 $204.1800
31+ $8.2239 $254.9409
41+ $7.3732 $302.3012
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,350 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess