EN
  • EN
  • DE
Part No 4891
Manufacturer Keystone Electronics
Catalog Board Spacers, Standoffs
Description ROUND STANDOFF #6-32 STEEL 1/16"
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories - Board Spacers, Standoffs
Mfr Keystone Electronics
Package Tape & Reel
Product Status Active
Type Round Standoff
Threaded/Unthreaded Threaded
Screw, Thread Size #6-32
Diameter - Outside 0.281" (7.14mm) 9/32"
Between Board Height 0.063" (1.60mm) 1/16"
Length - Overall 0.122" (3.10mm)
Features Surface Mount
Material Steel
Plating Tin
Standard Package 1,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 7318.19.0000
Win Source Part Number 853288-4891
Ultra Librarian 3D Model Ultra Librarian 4891 CAD Model

Description

The 853288-4891 is a round standoff designed for surface mount applications from Keystone Electronics.

  • Material: Steel
  • Plating: Tin
  • Overall Length: 0.122" (3.10mm)
  • Between Board Height: 0.063" (1.60mm)
  • Outside Diameter: 0.281" (7.14mm)
  • Thread/Screw Size: #6-32
  • Package: Tape and reel
  • Pieces: 1,500
  • Application: Board spacers
  • Status: Active product

You May Also Be Interested in

RAF Electronic Hardware
METRIC ROUND SWAGE STANDOFFPLAIN / Round Standoff Threaded M2.5x0.45 Brass 0.594" (15.08mm)
Need more? Email Us
Essentra Components
HEX STANDOFF M3 NYLON 27MM
Lowest to $0.9283
Bivar Inc.
ROUND SPACER M3 PVC 1-1/8" / Round Spacer Unthreaded M3 PVC 1.125" (28.58mm) 1 1/8" Gray
Need more? Email Us
Essentra Components
BRD SPT SNAP LOCK NYLON 3/8" / Board Support Snap Lock / Snap Lock Nylon 0.375" (9.53mm) 3/8"
Need more? Email Us
RAF Electronic Hardware
METRIC ROUND SPACERNO FINISH - N / Round Spacer Unthreaded M3 Nylon 0.594" (15.08mm)
Need more? Email Us
RAF Electronic Hardware
METRIC ROUND SPACERNO FINISH - N / Round Spacer Unthreaded M3 Nylon 0.594" (15.08mm)
Need more? Email Us
Multicomp
Standoff Hex M/F 4-40-THD 6.35mm-A/F Aluminum Clear Iridite
Need more? Email Us
Essentra Components
ROUND STANDOFF M4 NYLON
Need more? Email Us
RAF Electronic Hardware
6MM HEX X 28MM X M3 THD / Hex Standoff Threaded M3x0.5 Aluminum 1.102" (28.00mm)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5723 $51.5070
215+ $0.4696 $100.9640
330+ $0.4549 $150.1170
455+ $0.4403 $200.3365
590+ $0.4256 $251.1040
790+ $0.3816 $301.4640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess