EN
  • EN
  • DE

SRS1140

Part No SRS1140
Manufacturer NJR Corporation/NJRC
Catalog Board Spacers, Standoffs
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NJR Corporation/NJRC
Win Source Part Number 066030-SRS1140
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SRS1140 CAD Model

Description

The SRS1140 is a surface-mount isolator manufactured by NJR Corporation/NJRC. It is designed to provide galvanic isolation in various electronic circuits, ensuring that different parts of the circuit are electrically isolated while still allowing data or power transfer. This device is commonly used in applications where safety, noise reduction, or ground loop elimination are critical.

Applications:

  • Industrial automation systems: Used for isolating control signals and data communication lines between different modules.
  • Medical equipment: Ensures patient safety by isolating sensitive medical instruments from potentially hazardous voltage levels.
  • Power supplies: Isolates the primary (high voltage) side from the secondary (low voltage) side, protecting users from electric shock.
  • Data communication interfaces: Prevents ground loops and noise in communication systems such as RS-232, RS-485, and Ethernet.
  • Measurement and instrumentation: Isolates sensitive measurement circuits from noisy or high-voltage environments.

Features:

  • Surface-mount package: Allows for efficient PCB assembly and space-saving design.
  • High isolation voltage: Provides a robust barrier against high voltage transients and surges.
  • Low power consumption: Minimizes energy usage and heat generation.
  • Compact size: Enables integration into densely populated circuit boards.
  • RoHS compliant: Meets environmental standards for hazardous substance reduction.

Benefits:

  • Enhanced safety: Protects users and equipment from electrical hazards through robust galvanic isolation.
  • Improved signal integrity: Reduces noise and ground loops, leading to more reliable data transmission.
  • Increased system reliability: Prevents damage to sensitive components from voltage spikes and surges.
  • Simplified system design: Facilitates the integration of different voltage domains without compromising safety or performance.
  • Compliance with safety standards: Helps meet regulatory requirements for electrical safety in various applications.

Additional details regarding the SRS1140 would typically include its isolation voltage rating (e.g., 3kV, 5kV), data transfer rate (if applicable), operating temperature range, and specific package dimensions. These specifications can usually be found in the manufacturer's datasheet.

You May Also Be Interested in

Wurth Electronics Inc
WA-SMSA SMT STEEL SPACER WITH TH / Round Spacer Unthreaded Steel 0.059" (1.50mm)
Lowest to $5.7496
Wurth Electronics Inc
ROUND SPACER STEEL 1.5MM
Lowest to $0.7568
Wurth Electronics Inc
ROUND STANDOFF M3X0.5 STEEL 4MM
Lowest to $0.6403
Wurth Electronics Inc
ROUND STANDOFF M3X0.5 STEEL 11MM / Round Standoff Threaded M3x0.5 Steel 0.433" (11.00mm)
Lowest to $0.6255
RAF Electronic Hardware
SMTSO-M2-4ET PEM Standoffs & Spacers SURFACE MOUNT STANDOFF datasheet, inventory, & pricing.
Lowest to $1.1642
Wurth Electronics Inc
RND STANDOFF M2.5X0.45 STEEL 8MM
Lowest to $0.7277
Wurth Electronics Inc
RND STANDOFF M2.5X0.45 STEEL 6MM
Lowest to $1.2441
Wurth Electronics Inc
ROUND SPACER STEEL 15MM
Lowest to $0.5821
RAF Electronic Hardware
SMTSOB-M25-2ET PEM Standoffs & Spacers SURFACE MOUNT STANDOFF datasheet, inventory, & pricing.
Lowest to $3.4926

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess