EN
  • EN
  • DE

ADP3309ART-3-REEL7

Part No ADP3309ART-3-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description anyCAP 100 mA Low Dropout Linear Regulator / LDO Regulator Pos 3V 0.1A 5-Pin SOT-23 T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Analog Devices Inc.
Win Source Part Number 173205-ADP3309ART-3-REEL7
Popularity Medium
Supply and Demand Status Balance
Family Name ADP3309
Introduction Date August 03, 1998
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADP3309ART-3-REEL7 CAD Model

Description

ADP3309ART-3-REEL7 - High Precision, Low Power Voltage Regulator by Analog Devices Inc.

The ADP3309ART-3-REEL7 is a state-of-the-art voltage regulator from the renowned manufacturer Analog Devices Inc., known for its precision and reliability in delivering a stable power supply. This high-performance component is designed to cater to the stringent requirements of modern electronic devices that demand consistent voltage levels for optimal operation.

Encased in a compact SOT-23 package, the ADP3309 stands out with its ability to provide a fixed output voltage of 3.0V, making it an ideal choice for systems that require a regulated 3V power rail. The device is capable of supplying up to 100mA of output current, which is sufficient for powering low-power applications such as handheld devices, portable communication equipment, and other battery-operated gadgets.

One of the key features of the ADP3309ART-3-REEL7 is its high accuracy. With a tight output voltage precision of ±0.8% at room temperature and ±1.4% over the full operating temperature range, it ensures that sensitive components receive a consistent voltage, thereby enhancing the overall performance and stability of the system.

The low dropout voltage of the ADP3309ART-3-REEL7 makes it an excellent choice for applications where the supply voltage is very close to the output voltage, minimizing power loss and improving efficiency. Additionally, the regulator boasts a very low quiescent current, which is particularly beneficial for battery-powered devices as it extends battery life by reducing power consumption when the device is in standby mode.

For added protection, the ADP3309ART-3-REEL7 features several safety mechanisms, including overcurrent protection and thermal overload protection. These safeguards prevent damage to the regulator and the device it powers in the event of abnormal operating conditions.

The ADP3309ART-3-REEL7 is supplied in tape and reel packaging, denoted by the "REEL7" suffix, which facilitates efficient handling and placement during the automated manufacturing process. This packaging ensures that the product is delivered in optimal condition, ready for integration into a wide range of electronic assemblies.

In summary, the ADP3309ART-3-REEL7 from Analog Devices Inc. is a superior choice for designers looking for a precise, low power, and reliable voltage regulator for their next-generation electronic projects.

You May Also Be Interested in

ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess