EN
  • EN
  • DE
  • IT
Part No 832
Manufacturer Keystone Electronics
Catalog Misc Products
Description TERM LUG STRIP 2POS DUAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Terminal Strips and Turret Boards
Mfr Keystone Electronics
Package Bulk
Product Status Active
Type Terminal Lug Strip
Terminal Type Terminal Lug, Dual End
Number of Positions 2 (1 + 1 Ground)
Number of Rows 1
Board Size 0.750" L x 0.375" W x 0.062" H (19.05mm x 9.53mm x 1.57mm)
Material - Board XP Phenolic
Features Standard Strip
Contact Finish Tin
Contact Material Brass
Mounting Hole Diameter 0.140" (3.56mm)
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.90.4000
Win Source Part Number 858368-832
Ultra Librarian 3D Model Ultra Librarian 832 CAD Model

Description

The Keystone Electronics 858368-832 is a terminal lug strip designed for connectors, interconnects, and terminal strips.

  • Positions: Two (main and ground)
  • Material: Brass
  • Contact Finish: Tin
  • Mounting Hole Diameter: 0.140" (3.56mm)
  • Product Status: Active
  • Manufacturer: Keystone Electronics
  • Package: 100 pcs
  • Board Size: 0.750" L x 0.375" W x 0.062" H (19.05mm x 9.53mm x 1.57mm)
  • Material: XP Phenolic

You May Also Be Interested in

Panduit Corp
SS PIPE MRKR, REFRIGERATION, GN,
Need more? Email Us
Tripp Lite
UPS MAINTENANCE BYPASS PANEL FOR
Need more? Email Us
Honeywell
INDUS LINE VOLT STAT
Need more? Email Us
Transforming Technologies, LLC
VINYL MAT, BLUE,2' X 50'
Need more? Email Us
Virtins Technology
USB OSCILLOSCOPE & SIGNAL GEN.
Need more? Email Us
American Hakko Products, Inc.
TIP CHISEL 1.6 X7.8MM
Need more? Email Us
FLIR Extech
EXSTIK PH WATERPROOF/REFILLABLE
Lowest to $0.3361
Keystone Electronics
KIT 4-40 THREADED STANDOFF 400PC
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess