Products specifications

Category Tools - Staking Tools
Mfr Keystone Electronics
Series -
Package Bulk
Product Status Active
Tool Type Staking Tool
For Use With/Related Products -
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8203.20.6060
Win Source Part Number 1376360-TL-10
Ultra Librarian 3D Model Ultra Librarian TL-10 CAD Model

Description

The Staking Tool is a reliable and efficient tool designed for use in the electronics industry.

  • Manufacturer: Keystone Electronics
  • Packaging: Bulk
  • Category: Tools - Staking Tools
  • Product Status: Active
  • MSL Level: 1 (Unlimited)
  • REACH: Unaffected
  • ECCN: EAR99
  • Related Products: None

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJG1682MD7-TE1
Need more? Email Us
ECAD model for NJG1682MD7-TE1
Nisshinbo Micro Devices Inc.
NJM78L15UA-TE1
Need more? Email Us
ECAD model for NJM78L15UA-TE1
Parallax Inc.
MOUNT BRACKET TALL L ALUM
Need more? Email Us
ECAD model for 720-00011
Airborn Inc
MOTORS & SOLENOIDS
Need more? Email Us
ECAD model for RM222-050-241-5500
Nisshinbo Micro Devices Inc.
NJM78M15DL1A-TE1
Lowest to $0.3891
ECAD model for NJM78M15DL1A-TE1
Heyco Products Corporation
8032-001 (VE MED PIN)
Need more? Email Us
ECAD model for 8032
ACL Staticide Inc
DUSTER ELECTRONICS 11 OZ
Lowest to $2.3215
ECAD model for 8640
405
Adafruit Industries LLC
ELECTROLUMINESCENT WIRE ORN 2.5M
Need more? Email Us
ECAD model for 405
Qualcomm
QCN-5022-0-DRQFN100B-TR-00-0.
Lowest to $6.8454
ECAD model for QCN-5022-0-DRQFN100B-TR-00-0

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention