EN
  • EN
  • DE

ST3232EC

Part No ST3232EC
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description ± 15 kV ESD protection 3 to 5.5 V low power, up to 250 kbps, RS-232 drivers and receivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1260261-ST3232EC
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST3232EC CAD Model

Description

The ST3232EC is a robust, low-power transceiver for RS-232 communication from STMicroelectronics. It is designed to connect serial devices by providing two drivers and two receivers, complying with the EIA/TIA-232-F standards. This product is perfect for applications where maintaining a balance between power efficiency and performance is crucial.

Key Features

  • Supply Voltage Range: Operates from a 3V to 5.5V power supply, making it suitable for a wide range of applications and compatible with various logic families.
  • Data Rate: Capable of communication speeds up to 400 kbps, allowing for efficient data transfer without compromising on power consumption.
  • Low Power Consumption: Features a low-power shutdown mode, which reduces the power consumption to a minimum when not in active use.
  • ESD Protection: Equipped with an integrated ESD protection circuit that can handle up to ±15kV, ensuring robustness and reliability in harsh environments.

Applications

The ST3232EC is ideal for battery-powered applications, portable devices, and any other systems where power management is a priority. Its applications include:

  • Notebook, palmtop, and laptop computers
  • Battery-powered equipment
  • Handheld equipment
  • Peripherals

Package Options and Temperature Range

The device is available in a variety of package options including TSSOP, SOIC, and DIP, providing flexibility for different design requirements. It operates within an industrial temperature range of -40°C to +85°C, ensuring consistent performance across various environmental conditions.

Conclusion

The ST3232EC from STMicroelectronics is an excellent choice for designers looking for a reliable, low-power RS-232 interface solution. Its combination of high data rate capability, low power consumption, and robust ESD protection makes it a versatile component for a multitude of RS-232 communication applications.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Spansion
Need more? Email Us
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
Samsung
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4923 $51.6915
220+ $0.4606 $101.3320
340+ $0.4447 $151.1980
485+ $0.4129 $200.2565
630+ $0.3971 $250.1730
790+ $0.3812 $301.1480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,700 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess