Products specifications

Manufacturer Kinetic Technologies
Packaging Tray
Part Status Obsolete
Function Splitter
Applications Video Display
Control Interface I²C, SPI
Voltage - Supply 1.2V ~ 3.3V
Mounting Type Surface Mount
Package / Case 172-LFBGA
Supplier Device Package 172-LFBGA (12x12)
Base Product Number STDP4320
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0060
Win Source Part Number 1480653-STDP4320BA
Ultra Librarian 3D Model Ultra Librarian STDP4320BA CAD Model

You May Also Be Interested in

Analog Devices Inc.
IC VIDEO DECODER 196CSBGA / Video Decoder 1 ADC 10bit Automotive 196-Pin CSBGA T/R
Need more? Email Us
ECAD model for ADV7186WBBCZ-TL-RL
Fujitsu Electronics America, Inc.
IC GRAPHIC CTRLR 2D 256BGA
Lowest to $7.4534
ECAD model for MB86276PB-GS-ZE1
Maxim Integrated
IC TUNER TV DIRECT CONV 32TQFN
Lowest to $8.2255
ECAD model for MAX3580ETJ+
Maxim Integrated
IC ON-SCREEN DISPLAY 28-TSSOP
Lowest to $89.9237
ECAD model for MAX7456EUI
Texas Instruments
Multi-Rate Video Clock Generator with Genlock | IC CLK GEN MULTI RATE VID 32WQFN
Lowest to $64.8386
ECAD model for LMH1982SQE/NOPB
Analog Devices Inc.
IC DISPLAY 10BIT 140MSPS 64LFCSP
Need more? Email Us
ECAD model for AD9984AKCPZ-140
Maxim Integrated
IC SW/CBL DRVR DVI/HDMI 100TQFP
Need more? Email Us
ECAD model for MAX3845UCQ+TD
Maxim Integrated
IC FILTER BUFFER VID SOT23-8
Lowest to $3.2843
ECAD model for MAX7428EKA-T
Maxim Integrated
IC EQUALIZER VIDEO 48-TQFP
Lowest to $41.0077
ECAD model for MAX3815CCM+TD

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3069 $53.0690
21+ $4.9710 $104.3910
32+ $4.8031 $153.6992
45+ $4.4672 $201.0240
59+ $4.2993 $253.6587
73+ $4.1313 $301.5849
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 26,185 pieces
MOQ: 10 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention