Products specifications

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Microchip Technology
Series 100EL
Package Bulk
Logic Type Differential Receiver
Supply Voltage 3.3V, 5V
Number of Bits 1
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Base Product Number 100EL16
Standard Package 100
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1256472-SY100EL16VOKI
Ultra Librarian 3D Model Ultra Librarian SY100EL16VOKI CAD Model

Description

Microchip Technology's SY100EL16VOKI: High-Performance Differential Receiver

Introducing the SY100EL16VOKI, a state-of-the-art differential receiver from the renowned semiconductor manufacturer, Microchip Technology. This device is designed to deliver high-speed performance in a variety of applications, including data transmission systems, clock distribution networks, and pulse-shaping circuits. With its robust feature set and flexible design, the SY100EL16VOKI is a perfect fit for systems that require precise signal processing and timing control.

Key Features:

  • High-Speed Performance: The SY100EL16VOKI operates at exceptional speeds, making it ideal for applications that demand quick data processing and minimal signal delay.
  • Differential Design: The differential inputs of this device are designed to provide improved noise immunity and signal integrity, which is crucial in maintaining data fidelity over long distances or in noisy environments.
  • Voltage Range: This receiver supports a wide range of supply voltages, allowing for flexible integration into various system designs without the need for additional voltage regulation components.
  • Temperature Range: The SY100EL16VOKI is built to operate reliably across a broad temperature range, ensuring consistent performance even in extreme conditions.
  • Package Options: Available in a compact package, the SY100EL16VOKI is suitable for space-constrained applications while providing ease of integration into existing designs.

Applications:

The SY100EL16VOKI is versatile and can be used in multiple applications, including but not limited to:

  • High-speed data transmission systems
  • Automated test equipment
  • High-frequency clock distribution networks
  • Pulse-shaping circuits
  • Telecommunications infrastructure

Microchip Technology's commitment to quality ensures that the SY100EL16VOKI differential receiver is not only fast and reliable but also backed by the support and expertise of one of the industry's leading semiconductor manufacturers. Whether you're upgrading existing systems or developing new high-performance solutions, the SY100EL16VOKI is an excellent choice for your differential signal processing needs.

You May Also Be Interested in

Texas Instruments
4-1 MULTIDMULTI TRANSCVR 56TSSOP
Need more? Email Us
ECAD model for 74ABTH16460DGGRE4
Texas Instruments
4 BIT BINARY FULL ADDERS WITH FAST CARRY | IC BIN FULL 4BIT ADD CAR 16-SOIC
Lowest to $0.7150
ECAD model for SN74LS283DR
Texas Instruments
16-BIT BUS-TERMINATION ARRAY WITH BUS-HOLD FUNCTION | IC 16BIT BUS-TERM ARRAY 20-SOIC
Need more? Email Us
ECAD model for SN74ACT1073DWR
ON Semiconductor
Low Voltage IEEE 161284 Translating Transceiver | TXRX TRANSLATING IEEE 48TSSOP
Need more? Email Us
ECAD model for 74LVX161284MTD
Texas Instruments
11-BIT INCIDENT-WAVE SWITCHING BUS TRANSCEIVER WITH 3-STATE AND OPEN-COLLECTOR OUTPUTS
Lowest to $8.4546
ECAD model for SN74ABTE16246DGGR
Texas Instruments
10-BIT VOLTAGE CLAMP | IC 10BIT VOLTAGE CLAMP 24-TVSOP
Need more? Email Us
ECAD model for SN74TVC3010DGVRG4
Texas Instruments
8-BIT LVTTL-TO-GTLP ADJUSTABLE-EDGE-RATE REGISTERED TRANSCEIVER WITH SPLIT LVTTL PORT AND FEEDBACK PATH
Need more? Email Us
ECAD model for SN74GTLP2033DGVR
IDT, Integrated Device Technology Inc
IC REGISTERD BUFFER 25BIT 96BGA
Need more? Email Us
ECAD model for SSTU32864AHLF
IDT, Integrated Device Technology Inc
IC BUFFER 1:1/1:2 96-LFBGA
Need more? Email Us
ECAD model for IDT74SSTU32864DBFG

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention