EN
  • EN
  • DE

MC10EP16VAD

Part No MC10EP16VAD
Manufacturer ON Semiconductor
Catalog Logic - Specialty Logic
Description 3.3V / 5V ECL Differential Receiver/Driver with High Gain | IC RCVR/DRVR HV ECL DIFF 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type Differential Receiver/Driver
Supply Voltage 3V ~ 5.5V
Resolution 1
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number 10EP16
Manufacturer Pack Quantity 98
MSL Level 1 (Unlimited)
Win Source Part Number 1217173-MC10EP16VAD
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC10EP16VAD CAD Model

Description

The ON Semiconductor MC10EP16VAD is a versatile differential receiver/driver designed to operate within high-speed digital systems. This integrated circuit is built upon ON Semiconductor's advanced high-speed bipolar technology, which provides a perfect blend of speed and power efficiency, making it ideal for demanding applications that require fast signal processing without compromising on energy consumption.

The MC10EP16VAD is characterized by its differential ECL (Emitter Coupled Logic) inputs and outputs, which offer excellent noise immunity and facilitate high-speed data transmission. This feature makes the device exceptionally suitable for applications such as high-speed networking, telecommunications, and data processing equipment, where signal integrity is paramount.

Key features of the MC10EP16VAD include:

  • High-Speed Performance: With propagation delays as low as 150 ps and a maximum frequency exceeding 3 GHz, this device is engineered to meet the requirements of high-speed data paths.
  • Differential ECL Inputs and Outputs: Ensures robust signal integrity and minimizes the effects of ground bounce and crosstalk.
  • Power Supply Flexibility: The device can operate with a supply voltage range of −4.2 V to −5.5 V, accommodating various system design needs.
  • Temperature Range: The MC10EP16VAD is designed to function over an industrial temperature range, making it reliable in diverse operating environments.
  • Multiple Package Options: Available in both surface-mount and through-hole packages (SOIC-8 and PDIP-8), offering flexibility for different PCB designs.

Additionally, the MC10EP16VAD is equipped with an internal 75 kΩ input pulldown resistor and a 50 kΩ output pull-down resistor, which further enhance its performance and ease of use. Whether you are designing a high-speed communication system or a precision timing circuit, the MC10EP16VAD from ON Semiconductor provides the reliability and performance necessary to maintain the integrity of your digital signals.

For designers looking for a high-speed differential solution, the MC10EP16VAD offers a compelling mix of speed, power efficiency, and signal integrity, making it an excellent choice for advanced electronic systems.

You May Also Be Interested in

Adesto Technologies
INTEL CURIE MODULE, SILEGO POWER
Need more? Email Us
Texas Instruments
IC SCAN-TEST-DEV/XCVR 64-LQFP
Lowest to $11.9288
Microchip Technology
IC RCVR/LINE DVR CML LV 8-MLF
Lowest to $7.3390
Renesas Electronics America
IC REGIST BUFF 25BIT DDR2 96-BGA
Need more? Email Us
Microchip Technology
IC LINE DRIVER/RCVR CML 16-MLF
Lowest to $10.4940
Microchip Technology
QUINT DIFFERENTIAL LINE RECEIVER | IC LINE RCVR QUINT DIFF 28-PLCC
Lowest to $1.3642
Texas Instruments
16-BIT INCIDENT-WAVE SWITCHING BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $15.3142
Texas Instruments
IC 16BIT I-WS BUS TXRX 48-TSSOP
Lowest to $18.1016
Adesto Technologies
CMIC, SKL AIO POWER SEQUENCING
Lowest to $0.4090

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.0296 $60.5920
47+ $2.4856 $116.8232
72+ $2.4082 $173.3904
100+ $2.3308 $233.0800
129+ $2.2534 $290.6886
172+ $2.0201 $347.4572
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,300 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess