EN
  • EN
  • DE

SY10EL31ZC

Part No SY10EL31ZC
Manufacturer Microchip Technology
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG SNGL 8SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Purpose Set(Preset) and Reset
Type D-Type
Output Type Differential
Number of Elements 1
Number of Bits per Element 1
Max Frequency 2.8GHz
Trigger Type Positive Edge
Supply Voltage - Operating -4.75 V to -5.5 V
Current - Quiescent 32mA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 121696-SY10EL31ZC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY10EL31ZC CAD Model

Description

Microchip Technology's SY10EL31ZC

The SY10EL31ZC from Microchip Technology is a high-speed, differential flip-flop device designed to provide cutting-edge performance in signal processing and communication systems. This device is a part of the Precision Edge® series, which is renowned for its fast propagation delays and minimal rise and fall times, making it an ideal choice for applications requiring high-speed data transmission and precise timing.

Constructed with advanced bipolar technology, the SY10EL31ZC offers a Differential D-type flip-flop with a differential clock and a differential clear input. This feature set allows for the synchronization of data in the midst of high-speed operations, as well as the ability to reset the flip-flop whenever needed, ensuring data integrity and system reliability.

One of the key attributes of the SY10EL31ZC is its capability to operate at exceptionally high frequencies, with a typical clock frequency of 3GHz. This makes it suitable for high-performance computing, telecommunications, and other demanding digital applications. Moreover, the device's 3.3V and 5V power supply options provide flexibility in system design, catering to a wide range of power requirements.

The SY10EL31ZC is housed in a compact, surface-mount SOIC-8 package, which saves valuable board space while still offering the robust performance expected of Microchip's products. Its pin configuration is thoughtfully designed to facilitate easy integration into various circuit layouts, simplifying the design process for engineers.

Furthermore, the SY10EL31ZC is characterized by its ESD tolerance and wide operating temperature range, ensuring reliable operation even under harsh environmental conditions. This resilience combined with the high-speed capabilities makes the SY10EL31ZC a versatile component that can be deployed across multiple industries, including aerospace, defense, and data communication infrastructure.

In summary, the SY10EL31ZC from Microchip Technology stands out as a superior solution for any application that demands high-speed, reliable performance in data synchronization and timing. Its advanced features and robust design ensure that it meets the stringent requirements of today's technologically advanced systems.

You May Also Be Interested in

Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Lowest to $3.4738
Rochester Electronics
IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.6537
Texas Instruments
DUAL D-TYPE POSITIVE-EDGE-TRIGGERED FLIP-FLIP-FLOPS WITH PRESET AND CLEAR
Lowest to $0.4571
ON Semiconductor
IC FF D-TYPE SNGL 6BIT 16SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DUAL 4BIT 24SOP
Need more? Email Us
ON Semiconductor
JK Flip Flop | IC FF JK TYPE SNGL 1BIT 8SOIC
Lowest to $5.8766
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.4826
Texas Instruments
IC JK TYPE POS TRG DUAL 16SO
Lowest to $1.1642
Texas Instruments
IC D-TYPE POS TRG SNGL 24QSOP
Lowest to $1.1102

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess