EN
  • EN
  • DE

HV509K6-G

Part No HV509K6-G
Manufacturer Microchip Technology
Catalog Logic - Shift Registers
Description IC 16BIT SRL PARALLEL 32VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 16
Purpose Serial to Parallel
Supply Voltage - Operating 2 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 32-QFN (5x5)
Win Source Part Number 121422-HV509K6-G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HV509K6-G CAD Model

Description

The HV509K6-G is a high-voltage, serial to parallel converter with open-drain outputs from Microchip Technology. This integrated circuit is designed to interface low-voltage digital logic to high-voltage outputs at up to 220V. The HV509K6-G is an ideal choice for applications requiring high-voltage operation and serial-to-parallel conversion, such as driving vacuum fluorescent displays (VFDs), piezoelectric transducers, or other similar devices.

Key Features

  • High-Voltage Output: The HV509K6-G can handle output voltages up to 220V, making it suitable for various high-voltage applications.
  • Serial-to-Parallel Conversion: The device converts serial input data into parallel output data, allowing for efficient data management and reduced pin count in designs.
  • Open-Drain Outputs: The open-drain configuration allows for flexible voltage level selection on the outputs, enabling the device to drive a range of loads.
  • Shift Register Capability: With an integrated shift register, the HV509K6-G can easily transfer data while minimizing the number of I/O lines needed.
  • Low Power Consumption: The device is designed for low power operation, which helps extend the battery life in portable applications.
  • CMOS Technology: Built with CMOS technology, the HV509K6-G offers robust performance with high noise immunity and low static power consumption.
  • Package Options: Available in a variety of packaging options to fit different assembly and space requirements.

Applications

The HV509K6-G is versatile and can be used in a wide range of applications, including:

  • Driving Vacuum Fluorescent Displays (VFD)
  • Piezoelectric Device Actuation
  • Printers and Copiers
  • Industrial Displays
  • Medical Instrumentation

With its high-voltage capabilities and serial-to-parallel conversion, the HV509K6-G from Microchip Technology is an excellent choice for designers who require a reliable and efficient way to control high-voltage outputs in their digital systems.

You May Also Be Interested in

UTC
2V~6V 35mA 14ns@6V,50pF Serial-to-Parallel or Serial SOP-16 Shift Registers RoHS
Lowest to $0.0874
Texas Instruments
IC INTRF SRL-TO-PARALLEL 20TSSOP / Shift Shift Register 1 Element 8 Bit 20-TSSOP
Need more? Email Us
ON Semiconductor
SHIFT REGISTER SINGLE 8-BIT / Shift Shift Register 1 Element 8 Bit 20-SOIC
Need more? Email Us
Texas Instruments
IC REGISTER, BI-DIRECT DL 24SOIC / Shift Register File 2 Element 4 Bit 24-SOIC
Need more? Email Us
Texas Instruments
IC 8-BIT SHFT REG W/OUT 16SO / Shift Shift Register 1 Element 8 Bit 16-SO
Need more? Email Us
Texas Instruments
IC REGISTER, MULTIPLEXED 20SOIC / Shift Shift Register 1 Element 8 Bit 20-SOIC
Need more? Email Us
Texas Instruments
IC 8BIT SHIFT REG 3ST-OUT 16SSOP / Shift Shift Register 1 Element 8 Bit 16-SSOP
Need more? Email Us
Texas Instruments
IC UNIV SHIFT/STOR REG 20-SOIC / Shift Shift Register 1 Element 8 Bit 20-SOIC
Need more? Email Us
Texas Instruments
IC PAR-LOAD SHIFT REGIST 16-SSOP / Shift Shift Register 1 Element 8 Bit 16-SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess