The TPS2001D1PWR is a state-of-the-art power distribution switch from Texas Instruments, designed to enhance the performance and reliability of USB and other power distribution systems. This advanced component is part of the TPS2001 series, and it is specifically engineered to provide a compact, efficient, and robust solution for managing power in a wide range of electronic devices.
Key Features
- Current Limiting: The TPS2001D1PWR offers built-in current limiting to protect the device and the load from damage due to overcurrent conditions. This feature ensures safe operation under varying load conditions.
- Thermal Shutdown: With an integrated thermal shutdown mechanism, the device automatically turns off in the event of overheating, providing additional protection for the circuit components.
- Reverse Voltage Protection: This power switch is equipped with reverse voltage protection to prevent damage to the circuit if the power supply is connected in reverse.
- Fast Transient Response: The device is designed to handle fast transients, which makes it ideal for applications that require quick response times to changes in load conditions.
Applications
The TPS2001D1PWR is versatile and can be used in a variety of applications, including:
- USB hubs, peripherals, and powered devices
- Hot-swap power supplies
- Battery-charging circuits
- Portable electronics
Technical Specifications
Parameter
Value
Input Voltage Range
2.7V to 5.5V
Output Current (Max)
500mA
Package
TSSOP-8
Operating Temperature
-40°C to 85°C
Quality and Reliability
Texas Instruments is known for its commitment to quality, and the TPS2001D1PWR is no exception. The device is manufactured using TI's advanced semiconductor processes, ensuring high reliability and performance for critical applications.