EN
  • EN
  • DE

TPS7101QBRG4

Part No TPS7101QBRG4
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 708014-TPS7101QBRG4
Series TPS series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS7101QBRG4 CAD Model

Description

The TPS7101QBRG4 is a high-performance, low-dropout (LDO) voltage regulator from the renowned manufacturer Texas Instruments. This precision device is designed to cater to a wide array of applications that demand a stable and clean power supply. With its impressive features and robust packaging, the TPS7101QBRG4 is an ideal choice for engineers looking to enhance the performance and reliability of their electronic systems.

Key Features

  • Output Voltage Range: The TPS7101QBRG4 offers an adjustable output voltage range, which can be finely tuned to meet the specific requirements of your application, ensuring optimal performance across various loads.
  • High Accuracy: This voltage regulator provides a high level of accuracy, with an output voltage tolerance of ±2%, ensuring precise power delivery and system stability.
  • Low Dropout: Designed with a low dropout voltage, the TPS7101QBRG4 maintains regulation with minimal difference between the input and output voltages, making it highly efficient for battery-powered devices.
  • Thermal Protection: The device includes built-in thermal protection features that safeguard it against overheating, contributing to the longevity and reliability of both the regulator and the overall system.
  • Current Limiting: An integrated current-limiting function prevents damage from overcurrent conditions, adding an extra layer of protection to your circuitry.
  • Low Power Consumption: With a quiescent current of only 125 µA, the TPS7101QBRG4 is optimized for low power consumption, making it suitable for energy-sensitive applications.

Applications

The TPS7101QBRG4 is versatile and can be used in a variety of applications, including:

  • Battery-powered equipment
  • Portable communication devices
  • Laptops and personal computers
  • Data acquisition systems
  • Medical instruments
  • Automotive electronics

Package and Quality

Encased in a QFN (Quad Flat No-leads) package, the TPS7101QBRG4 is designed for space-saving and efficient thermal dissipation. Texas Instruments' commitment to quality ensures that this voltage regulator meets the highest standards, providing reliable and consistent performance for critical applications.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $24.2373
Texas Instruments
Lowest to $2.0769
Texas Instruments
Lowest to $3.7836
Texas Instruments
Lowest to $0.2086
Texas Instruments
Lowest to $0.3865
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2895 $52.6320
38+ $2.6990 $102.5620
58+ $2.6147 $151.6526
80+ $2.5304 $202.4320
103+ $2.4460 $251.9380
137+ $2.1930 $300.4410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,370 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess