EN
  • EN
  • DE

TPS22910AYZVRG4

Part No TPS22910AYZVRG4
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 707750-TPS22910AYZVRG4
Series TPS series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS22910AYZVRG4 CAD Model

Description

Overview of TPS22910AYZVRG4

The TPS22910AYZVRG4 is a high-performance, compact, single-channel load switch produced by Texas Instruments (TI), a leader in semiconductor solutions. This load switch is designed to operate over an input voltage range of 0.9V to 3.6V, making it suitable for a wide variety of applications, particularly those requiring power distribution and management in portable and battery-powered devices. The TPS22910AYZVRG4 is an ideal choice for systems that need to minimize power consumption while maintaining a small footprint.

Key Features

  • Low On-Resistance: The device features an ultra-low on-resistance (RON) of 65mΩ at 1.8V, which enhances overall system efficiency by reducing conduction losses.
  • Input Voltage Range: With an operating range of 0.9V to 3.6V, it is versatile for use in various low-voltage applications.
  • Current Handling: This load switch is capable of handling up to 2A of continuous current, suitable for a range of power management tasks.
  • Bidirectional Quick Output Discharge (QOD): The device includes a quick output discharge feature that provides rapid discharging of the output capacitance when the switch is turned off, ensuring a faster system response.
  • Controlled Slew Rate: The TPS22910AYZVRG4 incorporates a controlled slew rate to reduce inrush current, helping to prevent system voltage drops and potential damage to sensitive components.
  • Compact Package: The switch is available in a tiny 1.5mm x 1.5mm, 6-pin wafer chip scale package (WCSP), which is ideal for space-constrained applications.

Applications

The versatility of the TPS22910AYZVRG4 makes it suitable for a wide range of applications, including but not limited to:

  • Smartphones and Tablets
  • Portable Media Players
  • Wireless Headsets and Earbuds
  • Wearable Technology
  • GPS Devices
  • IoT Devices

Reliability and Quality

TI's commitment to quality ensures that the TPS22910AYZVRG4 meets the stringent requirements of modern electronic devices. The device's robust design and manufacturing process ensure reliable operation even in the demanding conditions typical of portable and battery-powered applications.

With its combination of efficiency, power handling, and compact size, the TPS22910AYZVRG4 from Texas Instruments stands out as a superior solution for designers looking to optimize their power management systems.

You May Also Be Interested in

AVX Corporation
CAP TANT 22UF 20% 35V 2917
Lowest to $1.4076
AVX Corporation
CAP TANT 10UF 20% 16V 2312
Need more? Email Us
AVX Corp/Kyocera Corp
Need more? Email Us
AVX Corporation
CAP TANT 220UF 10% 4V 2917
Need more? Email Us
Texas Instruments
Lowest to $2.3211
Texas Instruments
Lowest to $4.8754
AVX Corp/Kyocera Corp
Need more? Email Us
Texas Instruments
Lowest to $0.5471
AVX Corporation
CAP TANT 6.8UF 10% 16V 1411
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
240+ $0.2086 $50.0640
515+ $0.1954 $100.6310
795+ $0.1888 $150.0960
1,140+ $0.1756 $200.1840
1,480+ $0.1690 $250.1200
1,850+ $0.1624 $300.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 272,932 pieces
MOQ: 240 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess