EN
  • EN
  • DE

TPSE106K035R0600

Part No TPSE106K035R0600
Manufacturer AVX Corp/Kyocera Corp
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AVX Corp/Kyocera Corp
Win Source Part Number 708224-TPSE106K035R0600
Series TPS series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPSE106K035R0600 CAD Model

Description

The TPSE106K035R0600 is a surface-mount solid tantalum capacitor manufactured by AVX Corporation (a Kyocera Group Company). It belongs to the TPSE series, known for its low ESR (Equivalent Series Resistance) and high volumetric efficiency. This capacitor is designed for demanding applications where low impedance and stable performance are crucial.

Applications

  • Power supply filtering in high-frequency circuits
  • Decoupling in microprocessor and FPGA applications
  • DC-DC converters
  • Portable electronic devices
  • Noise reduction in sensitive circuits

Features

  • Surface-mount technology (SMT): Enables automated assembly and high-density board layouts.
  • Solid tantalum capacitor: Provides stable electrical characteristics and high reliability.
  • Low ESR (Equivalent Series Resistance): Minimizes power dissipation and improves high-frequency performance.
  • High capacitance value: 10µF capacitance suitable for various filtering and decoupling applications.
  • 35V voltage rating: Suitable for medium-voltage applications.
  • Compact size: Offers a small footprint for space-constrained applications.
  • Robust construction: Designed for high-reliability applications.

Benefits

  • Improved high-frequency performance: Low ESR minimizes impedance and enhances filtering in high-frequency circuits.
  • Stable performance: Tantalum capacitors offer stable electrical characteristics over time and temperature.
  • High reliability: Provides long-term reliability in demanding applications.
  • Efficient filtering: Effectively reduces noise and ripple in power supply circuits.
  • Compact design: Saves board space in portable electronic devices.

Additional Details

The TPSE106K035R0600 features a capacitance of 10µF with a tolerance of ±10%. The voltage rating is 35V DC. The low ESR value, typically around 0.6 ohms, makes this capacitor ideal for applications where minimizing power loss and maintaining stable voltage levels are critical. It is designed for reflow soldering processes. Tantalum capacitors offer excellent volumetric efficiency, providing a high capacitance-to-volume ratio. The operating temperature range is typically from -55°C to +125°C. Proper derating of the voltage is recommended to ensure long-term reliability. The TPSE series from AVX is specifically designed for applications requiring low ESR and high-performance filtering. The termination finish is typically matte tin, which provides excellent solderability. This capacitor is widely used in power supplies, DC-DC converters, and decoupling circuits where stable and efficient performance is required.

You May Also Be Interested in

AVX Corporation
CAP TANT 33UF 10% 10V 1411
Lowest to $0.2446
AVX Corporation
CAP TANT 470UF 20% 6.3V 2917
Need more? Email Us
AVX Corporation
CAP TANT 10UF 20% 16V 2312
Need more? Email Us
AVX Corporation
CAP TANT 220UF 10% 4V 2917
Need more? Email Us
Texas Instruments
Lowest to $0.5471
AVX Corporation
CAP TANT 22UF 20% 35V 2917
Lowest to $1.4076
AVX Corporation
CAP TANT 2.2UF 10% 25V 1411
Need more? Email Us
AVX Corp/Kyocera Corp
Need more? Email Us
AVX Corporation
CAP TANT 22UF 20% 16V 2312
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess