EN
  • EN
  • DE

TAJA156K006RRC

Part No TAJA156K006RRC
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AVX Corporation
Category Capacitors
Family Tantalum Capacitors
Win Source Part Number 196187-TAJA156K006RRC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TAJA156K006RRC CAD Model

Description

The TAJA156K006RRC is a tantalum surface mount capacitor manufactured by AVX Corporation. It is part of the TAJ series, designed for applications requiring stable capacitance, small size, and reliable performance. These capacitors are commonly used in decoupling, bypass, and filtering roles within electronic circuits.

Applications

  • Decoupling in digital circuits
  • Bypass capacitors in power supplies
  • Filtering in signal processing circuits
  • DC blocking
  • General-purpose applications in electronic circuits

Features

  • Surface Mount Device (SMD): Facilitates automated assembly processes.
  • Compact Size: Allows for high-density board designs and miniaturization.
  • Stable Capacitance: Maintains capacitance within specified tolerances over temperature variations.
  • Low Equivalent Series Resistance (ESR): Minimizes power loss and improves ripple current handling.
  • High Reliability: Tantalum construction ensures long-term performance and stability.

Benefits

  • Space Saving: Enables miniaturization of electronic devices and efficient board utilization.
  • Improved Circuit Performance: Low ESR contributes to enhanced filtering and decoupling effectiveness.
  • Long-Term Stability: Tantalum material guarantees consistent capacitance value over time.
  • Automated Assembly: Surface-mount design simplifies manufacturing and reduces assembly costs.
  • Reduced Noise: Effective decoupling minimizes noise and interference in sensitive circuits.

Additional Details

The TAJA156K006RRC boasts a capacitance of 15µF and a voltage rating of 6.3V. Its capacitance tolerance is ±10%. The operating temperature range typically extends from -55°C to +125°C. The low ESR characteristic enhances its suitability for applications demanding efficient filtering and decoupling. Please refer to the AVX datasheet for detailed specifications including ESR values at various frequencies, ripple current ratings, precise physical dimensions, and recommended soldering profiles for optimal performance and reliability.

You May Also Be Interested in

Vishay
CAP TANT 47UF 16V 10% 2812
Need more? Email Us
Vishay
CAP TANT 220UF 10V 10% 2917
Lowest to $8.4719
AVX Corporation
CAP TANT 6.8UF 20% 16V 1206
Need more? Email Us
Vishay
Need more? Email Us
Vishay
CAP TANT 100UF 16V 20% 2917
Lowest to $4.3211
Vishay
Lowest to $24.0101
Vishay
CAP TANT 22UF 6.3V 10% 1611
Need more? Email Us
Vishay
CAP TANT 220UF 4V 20% 1210
Lowest to $1.2150
Vishay
CAP TANT 100UF 10V 20% 1210
Lowest to $0.2610

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess