EN
  • EN
  • DE

ADL5542ACPZ-R7

Part No ADL5542ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC GAIN BLOCK 6GHZ 20DB 8LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Frequency 20MHz to 6GHz
P1dB 6.8dBm (4.8mW)
Gain 11.2dB to 14.4dB
Noise Figure 5.7dB to 6.3dB
RF Type Cellular, CATV
Supply Voltage - Operating 4.5 V to 5.5 V
Operating Supply Current 93mA to 115mA
Test Frequency 5.8GHz
Case / Package 8-LFCSP-WD (3x3)
Win Source Part Number 077502-ADL5542ACPZ-R7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADL5542ACPZ-R7 CAD Model

Description

ADL5542ACPZ-R7 RF/IF Gain Block from Analog Devices Inc.

The ADL5542ACPZ-R7 is a high-performance RF/IF (radio frequency/intermediate frequency) gain block designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This device is specifically engineered to provide consistent gain and linearity across a wide frequency range, making it a versatile and essential component for a variety of RF applications.

Key Features:

  • Frequency Range: The ADL5542ACPZ-R7 operates over a broad frequency range, accommodating various applications from 30 MHz to 4 GHz. This makes it suitable for a wide array of RF systems, including wireless infrastructure, broadband, and instrumentation.
  • High Linearity: With an OIP3 (Output Third-Order Intercept Point) of 43.5 dBm at 1900 MHz, the device offers excellent linearity, which is critical for maintaining signal integrity in complex RF environments.
  • Fixed Gain: The device provides a fixed gain of 15 dB, which ensures consistent amplification of the input signal without the need for external gain control components.
  • Single Power Supply: The ADL5542ACPZ-R7 operates on a single 5 V supply, simplifying power management in system designs.
  • Compact Package: Encased in a compact 3 mm x 3 mm LFCSP (Lead Frame Chip Scale Package), the ADL5542ACPZ-R7 is designed for space-constrained applications, providing high performance in a small footprint.
  • Robust Temperature Performance: The device is specified for operation over the −40°C to +85°C temperature range, offering reliable performance across various environmental conditions.

Applications:

The ADL5542ACPZ-R7 is ideally suited for a range of applications, including but not limited to:

  • Wireless infrastructure (base stations, repeaters)
  • CATV/broadband
  • General-purpose RF and IF amplification
  • Test equipment and sensors

Whether you're designing for commercial telecommunications, industrial measurement, or high-frequency data transmission, the ADL5542ACPZ-R7 from Analog Devices Inc. offers a reliable and efficient solution for your RF/IF gain block needs.

You May Also Be Interested in

MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us
MACOM Technology Solutions
POWER AMPLIFIER, 1 MHZ-22 GHZ,1W
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3684 $51.5788
17+ $6.0459 $102.7803
26+ $5.8570 $152.2820
36+ $5.6680 $204.0480
46+ $5.4791 $252.0386
62+ $4.9123 $304.5626
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess