EN
  • EN
  • DE

TPSR475K016R2000

Part No TPSR475K016R2000
Manufacturer AVX Corp/Kyocera Corp
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AVX Corp/Kyocera Corp
Win Source Part Number 708249-TPSR475K016R2000
Series TPS series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPSR475K016R2000 CAD Model

Description

The TPSR475K016R2000 is a surface-mount solid tantalum capacitor manufactured by AVX Corporation (a Kyocera Group Company). It is part of the TPSR series, characterized by its low ESR (Equivalent Series Resistance) and robust construction, making it suitable for high-performance applications.

Applications

  • Power supply decoupling and filtering
  • DC-DC converters
  • High-frequency circuits
  • Microprocessor and FPGA decoupling
  • Portable electronic devices

Features

  • Surface Mount Device (SMD): Designed for automated assembly and compact PCB layouts.
  • Solid Tantalum Construction: Provides stable electrical characteristics and high reliability.
  • Low Equivalent Series Resistance (ESR): Minimizes power dissipation and voltage ripple, improving circuit efficiency.
  • 4.7µF Capacitance: Suitable for a range of filtering and decoupling applications.
  • 16V Voltage Rating: Appropriate for various low to medium voltage circuits.
  • Compact Case Size: Allows for efficient use of board space.
  • RoHS Compliant: Meets environmental standards for hazardous substance restriction.

Benefits

  • Improved Power Integrity: Low ESR minimizes voltage droop during transient load changes.
  • Enhanced Filtering: Effectively reduces noise and ripple in power supplies.
  • Stable Performance: Tantalum capacitors provide consistent electrical characteristics over a wide temperature range and operating conditions.
  • Increased Reliability: Solid construction and robust design contribute to long-term durability.
  • Space-Saving Design: Compact size enables use in space-constrained applications.

Additional Details

The TPSR475K016R2000 features a capacitance of 4.7µF with a tolerance of ±10%. Its voltage rating is 16V DC. The low ESR, specified at 0.200 ohms, makes it well-suited for high-frequency applications where minimizing power loss and voltage ripple is essential. This capacitor is designed for reflow soldering processes commonly used in PCB assembly. Tantalum capacitors offer high volumetric efficiency, providing significant capacitance in a small package. The operating temperature range typically extends from -55°C to +125°C. Voltage derating is recommended to ensure optimal long-term reliability. The TPSR series from AVX is designed to meet or exceed industry standards for performance and reliability. The termination finish is typically matte tin, ensuring good solderability. This capacitor is widely used in power supply decoupling, DC-DC converters, and other applications where low ESR and stable performance are required. Its compact size and robust construction make it a popular choice for portable electronic devices and other space-constrained designs.

You May Also Be Interested in

Texas Instruments
Lowest to $4.2655
AVX Corporation
CAP TANT 68UF 20% 10V 2312
Need more? Email Us
AVX Corporation
CAP TANT 6.8UF 10% 16V 1411
Need more? Email Us
Texas Instruments
Lowest to $2.3211
AVX Corporation
CAP TANT 47UF 20% 10V 2312
Need more? Email Us
AVX Corp/Kyocera Corp
Need more? Email Us
AVX Corporation
CAP TANT 22UF 20% 16V 2312
Need more? Email Us
AVX Corporation
CAP TANT 150UF 20% 6.3V 2312
Need more? Email Us
AVX Corporation
CAP TANT 33UF 10% 35V 2917
Lowest to $1.6403

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess