EN
  • EN
  • DE

ZL30106QDG1

Part No ZL30106QDG1
Manufacturer Microsemi Corporation
Catalog Clock/Timing - Application Specific
Description IC PHASE LOCK LOOP DPLL 64TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microsemi Corporation
Packaging Tray
Status Active
Main Purpose SONET/SDH/PDH
Input Clock, Crystal
Output Clock
Number of Circuits 1
Maximum Input Frequency 65.536MHz
Supply Voltage - Operating 2.97 V to 3.63 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 64-TQFP (10x10)
Win Source Part Number 214685-ZL30106QDG1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZL30106QDG1 CAD Model

Description

The Microsemi Corporation ZL30106QDG1 is an active IC that is designed for use in SONET/SDH/PDH applications.

  • Supply and Demand Status: Limited
  • Input Frequency (Max): 65.536MHz
  • Supply Voltage Range: 2.97 V to 3.63 V
  • Package: Tray
  • Mounting Type: SMD (SMT)

You May Also Be Interested in

Renesas Electronics America
CLOCK BUFFER 8 OUTPUT PCIE GEN1
Need more? Email Us
Renesas Electronics America
IC PLL WAN SYNC ETH 2CH 196CABGA
Need more? Email Us
Renesas Electronics America
IC BUFFER 6OUTPUT 1.5V 40MLF
Need more? Email Us
Renesas Electronics America
IC PLL WAN SYNC ETH 2CH 196CABGA
Need more? Email Us
Renesas Electronics America
IC CLK GEN SPRED SPECTRM 16MLF
Need more? Email Us
Renesas Electronics America
IC FREQ TIMING GENERATOR 28TSSOP
Lowest to $9.5892
Renesas Electronics America
CLOCK BUFFER 4 OUTPUT PCIE GEN2
Need more? Email Us
Skyworks Solutions Inc.
4-OUTPUT, ANY FREQUENCY(<200MHZ)
Need more? Email Us
Renesas Electronics America
IC CLOCK BUFFER
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess