EN
  • EN
  • DE

TPSE337MO10R0100

Part No TPSE337MO10R0100
Manufacturer AVX Corp/Kyocera Corp
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AVX Corp/Kyocera Corp
Win Source Part Number 708242-TPSE337MO10R0100
Series TPS series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPSE337MO10R0100 CAD Model

Description

The TPSE337M010R0100 is a surface-mount solid tantalum capacitor manufactured by AVX Corporation (a Kyocera Group Company). This capacitor belongs to the TPSE series, known for its low Equivalent Series Resistance (ESR) and high volumetric efficiency. It is designed to provide stable performance in demanding applications, particularly in power management and decoupling circuits.

Applications

  • Power supply filtering and decoupling
  • DC-DC converters
  • Microprocessor decoupling
  • FPGA decoupling
  • Portable electronic devices

Features

  • Surface Mount Device (SMD): Enables automated assembly and high-density board layouts.
  • Solid Tantalum Construction: Offers stable electrical characteristics and high reliability.
  • Low Equivalent Series Resistance (ESR): Minimizes power dissipation and voltage ripple.
  • 330µF Capacitance: Provides a significant capacitance value for effective filtering and decoupling.
  • 10V Voltage Rating: Suitable for low-voltage applications.
  • Compact Case Size: Optimizes board space utilization.
  • RoHS Compliant: Meets environmental standards for hazardous substance restriction.

Benefits

  • Improved Power Integrity: Low ESR ensures minimal voltage drop during transient load changes.
  • Enhanced Filtering: Effectively reduces unwanted noise and ripple in power supplies.
  • Stable Performance: Tantalum capacitors provide consistent electrical characteristics over a wide temperature range and operating conditions.
  • Increased Reliability: Solid construction and robust design contribute to long-term reliability.
  • Space-Saving Design: Compact size enables use in space-constrained applications.

Additional Details

The TPSE337M010R0100 has a capacitance value of 330µF with a tolerance of ±20%. The voltage rating is 10V DC. The very low ESR, typically around 0.100 ohms, is a critical feature that minimizes power loss and voltage ripple, making it suitable for high-frequency applications. This capacitor is designed for reflow soldering processes. Tantalum capacitors are known for their volumetric efficiency, meaning they offer high capacitance in a small physical size. The typical operating temperature range is -55°C to +125°C. Proper voltage derating is always recommended to ensure long-term reliability and prevent failures. The TPSE series from AVX is specifically designed for applications requiring low ESR and high performance. The termination finish is typically matte tin, ensuring good solderability. This capacitor is often used in power supply decoupling for microprocessors, FPGAs, and other digital ICs where stable power delivery is essential for proper operation. The robust design makes it suitable for demanding applications in industrial and automotive electronics.

You May Also Be Interested in

AVX Corporation
CAP TANT 3.3UF 10% 20V 1206
Need more? Email Us
AVX Corporation
CAP TANT 33UF 10% 35V 2917
Lowest to $1.6403
AVX Corporation
CAP TANT 22UF 20% 35V 2917
Lowest to $1.4076
Texas Instruments
Lowest to $0.5471
Texas Instruments
Lowest to $4.2655
Texas Instruments
Lowest to $2.3211
AVX Corporation
CAP TANT 47UF 20% 10V 2312
Need more? Email Us
AVX Corp/Kyocera Corp
Need more? Email Us
AVX Corporation
CAP TANT 150UF 20% 6.3V 2917
Lowest to $0.9794

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess