EN
  • EN
  • DE

ADW71205WSTZ-RL

Part No ADW71205WSTZ-RL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC RDC 12BIT 44LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features R/D Converter 12 b - Serial 44-LQFP (10x10)
Manufacturer Analog Devices Inc.
Series Automotive
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 44-LQFP
Case / Package 44-LQFP (10x10)
Family Name ADW71205
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-ADW71205WSTZ-RLTR, ADW71205WSTZ-RLDKR, ADW71205WSTZ-RLTR-ND, ADW71205WSTZ-RLCT-ND, ADW71205WSTZ-RLCT, ADW71205WSTZ-RL-ND, ADW71205WSTZ-RLDKR-ND, 505-ADW71205WSTZ-RLDKR, ADW71205WSTZ-RLTR, 505-ADW71205WSTZ-RLCT
Quantity per package 1500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860634-ADW71205WSTZ-RL
Ultra Librarian 3D Model Ultra Librarian ADW71205WSTZ-RL CAD Model

Description

Analog Devices Inc. ADW71205WSTZ-RL Overview

The ADW71205WSTZ-RL is a versatile and high-performance analog-to-digital converter (ADC) designed by Analog Devices Inc., a leader in the semiconductor industry. This precision ADC is an integral component for a variety of applications that require accurate and rapid conversion of analog signals to digital data. With its advanced features and robust design, the ADW71205WSTZ-RL is ideal for use in medical imaging, data acquisition systems, and industrial automation, among others.

Key Features

  • High Resolution: The ADW71205WSTZ-RL offers a high resolution of 16-bits, which allows for precise signal representation and ensures that small signal variations are captured accurately.
  • Sampling Rate: This ADC provides a fast sampling rate, enabling real-time data processing and analysis, which is crucial for applications that require timely decision-making.
  • Low Power Consumption: Designed with power efficiency in mind, the device operates with low power consumption, making it suitable for battery-powered or energy-sensitive applications.
  • Interface Options: It features flexible interface options, including SPI, which allows for easy integration with microcontrollers and digital signal processors.
  • High Integration: The ADC incorporates additional functionalities such as an internal reference and an on-chip buffer, reducing the need for external components and simplifying the design process.
  • Reliability: Analog Devices Inc. is known for its commitment to quality, and the ADW71205WSTZ-RL is built to meet high reliability standards, ensuring stable performance over its operational lifespan.

Applications

The ADW71205WSTZ-RL is a versatile component that can be utilized across various fields. Its precision and speed make it suitable for:

  • Medical Imaging Systems
  • Instrumentation and Control Systems
  • Data Acquisition Systems
  • Industrial Automation and Process Control
  • Communication Infrastructure

With its combination of high resolution, fast sampling rate, and low power consumption, the ADW71205WSTZ-RL from Analog Devices Inc. stands out as a reliable choice for engineers and designers looking to enhance the performance and efficiency of their digital data acquisition and processing systems.

You May Also Be Interested in

Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.7574 $59.0296
9+ $12.1086 $108.9774
13+ $11.7302 $152.4926
18+ $11.3518 $204.3324
23+ $10.9735 $252.3905
31+ $9.8383 $304.9873
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,620 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess