EN
  • EN
  • DE

TPS53219ARGTT G4

Part No TPS53219ARGTT G4
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 707859-TPS53219ARGTT G4
Series TPS series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS53219ARGTT G4 CAD Model

Description

The TPS53219ARGTT G4 is a highly efficient, adaptive on-time D-CAP2 mode synchronous buck converter from the reputable manufacturer Texas Instruments. Designed to meet the rigorous power supply requirements of modern microprocessors, this integrated circuit provides a compact and high-performance solution for converting a higher voltage input to a lower voltage output with excellent power efficiency.

Key Features

  • Adaptive On-Time Control: The D-CAP2 mode enables fast transient response, reducing the need for large external components and simplifying the design process.
  • High Efficiency: With its synchronous buck topology, the TPS53219ARGTT G4 minimizes power loss and improves overall system efficiency, making it suitable for energy-sensitive applications.
  • Integrated MOSFETs: The inclusion of low RDS(on) MOSFETs ensures reduced conduction losses and supports high current operation, while also saving board space.
  • Voltage Regulation: The device offers precise voltage regulation with a tight output voltage accuracy, ensuring reliable and consistent power delivery to the load.
  • Power Good (PG) Signal: The built-in PG indicator provides a real-time signal of the output voltage status, which is crucial for system monitoring and control.
  • Thermal and Overcurrent Protection: Advanced protection features safeguard the device and the system from thermal overload and overcurrent conditions, enhancing system reliability.

Applications

The TPS53219ARGTT G4 is ideal for a wide range of applications that require efficient power conversion and tight voltage regulation. This includes computing systems, networking equipment, graphics cards, and other embedded systems. Its performance and compact size make it an excellent choice for designers looking to optimize their power supply solutions.

Package and Availability

This device is offered in a 16-pin QFN package, providing a space-saving footprint for densely packed PCBs. The TPS53219ARGTT G4 is available for purchase through Texas Instruments and authorized distributors, ensuring easy integration into your design and supply chain.

You May Also Be Interested in

Texas Instruments
Lowest to $0.2086
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $0.3486
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $0.3865
Texas Instruments
Lowest to $3.7536
Texas Instruments
Lowest to $3.7836

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess