EN
  • EN
  • DE

TPS2038D1YFFR

Part No TPS2038D1YFFR
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 707739-TPS2038D1YFFR
Series TPS series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2038D1YFFR CAD Model

Description

The TPS2038D1YFFR is a state-of-the-art integrated circuit from Texas Instruments, designed to cater to a wide range of power management requirements in modern electronic devices. This component is a testament to Texas Instruments' commitment to providing high-performance, reliable, and efficient solutions for the electronics industry.

Key Features:

  • High Efficiency: The TPS2038D1YFFR boasts an impressive efficiency rating, which ensures minimal power loss during operation, leading to longer battery life in portable applications and reduced heat generation.
  • Compact Footprint: With its small form factor, this IC is ideal for space-constrained applications, allowing designers to minimize the size of their power supply solutions without compromising on performance.
  • Advanced Protection: It features multiple protection mechanisms, including over-current, over-voltage, under-voltage, and thermal shutdown, safeguarding the device and the system it powers from various potential hazards.
  • Versatile Voltage Ranges: The TPS2038D1YFFR is designed to support a wide input voltage range, making it suitable for various applications and ensuring compatibility with different power sources.
  • Adjustable Output: Users can adjust the output voltage to meet the specific needs of their application, providing flexibility and precision in power management.

Applications:

The versatility of the TPS2038D1YFFR allows it to be used in a diverse array of applications, including but not limited to:

  • Portable Electronics
  • Wireless Communication Devices
  • Power Supply Modules
  • Consumer Electronics
  • Industrial and Automotive Systems

With its robust design and advanced features, the TPS2038D1YFFR from Texas Instruments is an excellent choice for designers looking to enhance the power management capabilities of their next project. Whether it's for a smartphone, a smartwatch, or an industrial control system, this IC delivers the reliability and performance Texas Instruments is known for.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $5.9372
Texas Instruments
Lowest to $0.3486
Texas Instruments
Lowest to $87.5206
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $1.5002
Texas Instruments
IC TRPL CHRG PUMP LTPS-LCD 24QFN
Lowest to $2.5598
Texas Instruments
Lowest to $4.2717
Texas Instruments
Lowest to $7.7864

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7536 $52.5504
33+ $3.0799 $101.6367
51+ $2.9837 $152.1687
70+ $2.8874 $202.1180
90+ $2.7912 $251.2080
120+ $2.5024 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess