EN
  • EN
  • DE
  • IT

TPS7313MDBVREP

Part No TPS7313MDBVREP
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 708041-TPS7313MDBVREP
Series TPS series
Popularity Low
Supply and Demand Status Balance
Application Field Used in Power Management, Signal Processing, Communications & Networking, Portable Devices
Ultra Librarian 3D Model Ultra Librarian TPS7313MDBVREP CAD Model

Description

Product Overview: TPS7313MDBVREP from Texas Instruments

The TPS7313MDBVREP is a robust, high-performance, low-dropout voltage regulator designed by Texas Instruments, specifically engineered to meet the rigorous demands of industrial and automotive applications. This voltage regulator is part of Texas Instruments' extensive line of power management integrated circuits that are renowned for their reliability and efficiency.

With its fixed output voltage of 3.3V, the TPS7313MDBVREP is an ideal choice for systems that require a stable and precise voltage supply. The device is capable of delivering a continuous current of up to 150mA, which makes it suitable for powering a wide range of microcontrollers, sensors, and other low-power electronic components commonly found in automotive and industrial environments.

The TPS7313MDBVREP comes in a compact SOT-23-5 package, which is valued for its small footprint and ease of integration into space-constrained designs. This feature is particularly beneficial for modern electronic systems where board space is at a premium.

One of the key features of this voltage regulator is its low dropout voltage, which ensures efficient operation even when the input voltage is close to the output voltage. This characteristic is crucial for battery-powered applications where maximizing the usage of available power is important. Additionally, the device boasts excellent load and line transient response, providing stable performance under varying conditions.

The TPS7313MDBVREP also offers a range of built-in protection features to safeguard the system it powers. These include thermal shutdown, overcurrent protection, and reverse battery protection. These features contribute to the overall durability and longevity of both the voltage regulator and the system it is used in.

Designed with the needs of demanding applications in mind, the TPS7313MDBVREP from Texas Instruments is a reliable solution for designers looking to enhance the performance and stability of their power supply circuits. Its combination of high efficiency, robust protection features, and compact packaging makes it an excellent choice for a multitude of industrial and automotive applications.

You May Also Be Interested in

Texas Instruments
Lowest to $0.3865
Texas Instruments
Lowest to $5.0147
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $0.3486
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $1.2592
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $5.9452

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess