EN
  • EN
  • DE

TPS2300CPWR

Part No TPS2300CPWR
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 707755-TPS2300CPWR
Series TPS series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2300CPWR CAD Model

Description

TPS2300CPWR Product Image

The TPS2300CPWR is a versatile power distribution switch designed by Texas Instruments, renowned for its high-quality semiconductor products. This advanced component is engineered to facilitate precise power management in a variety of electronic applications. It is housed in a 24-pin TSSOP package, offering a compact solution for space-constrained designs.

At the heart of the TPS2300CPWR is an integrated dual-channel current-limited power switch, which ensures safe operation by preventing damage from overcurrent conditions. Each channel is capable of delivering up to 1A of continuous current, making it suitable for a wide range of peripherals and devices. The switch operates with an input voltage range from 2.7V to 5.5V, accommodating both 3.3V and 5V systems.

One of the key features of the TPS2300CPWR is its built-in overcurrent protection. This function is critical for safeguarding sensitive electronic components from excessive current that can lead to overheating and potential failure. Moreover, the device includes thermal shutdown protection, which automatically disables the output when the junction temperature exceeds safe operating limits, further enhancing the overall reliability of the system it is integrated into.

The TPS2300CPWR also boasts a fast transient response, which is essential for maintaining stable operation during sudden changes in load. This characteristic is particularly important in applications where consistent power delivery is critical, such as in communication devices, portable electronics, and computing peripherals.

Integration is made simple with the TPS2300CPWR's active-high enable inputs, which allow for easy control of the power switch. Additionally, the device features an under-voltage lockout (UVLO) that prevents operation at inappropriately low input voltages, which could otherwise compromise the performance of the connected load.

In conclusion, the TPS2300CPWR from Texas Instruments is an exemplary power management solution that combines efficiency, safety, and flexibility. Its dual-channel configuration, comprehensive protection features, and compact form factor make it an ideal choice for designers seeking to enhance the power distribution capabilities of their advanced electronic systems.

You May Also Be Interested in

Texas Instruments
Lowest to $24.2373
Texas Instruments
Lowest to $0.2376
Texas Instruments
Lowest to $2.0769
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $4.3214
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $1.3129
Texas Instruments
Lowest to $5.0147

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess