EN
  • EN
  • DE

TPS3805H33QDCKRG4

Part No TPS3805H33QDCKRG4
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 707789-TPS3805H33QDCKRG4
Series TPS series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS3805H33QDCKRG4 CAD Model

Description

TPS3805H33QDCKRG4 Voltage Supervisor by Texas Instruments

The TPS3805H33QDCKRG4 is a high-precision voltage supervisor designed by Texas Instruments, tailored to maintain system integrity by monitoring the supply voltage of digital systems. This device is particularly suitable for applications that require a high level of reliability and accuracy in voltage monitoring to prevent data corruption, system resets, or damage due to abnormal operating conditions.

With a fixed-sense threshold voltage of 3.3V, the TPS3805H33QDCKRG4 is optimized for systems that are powered by a 3.3V supply rail. It provides a tight accuracy of ±1.5% at room temperature and ±2.5% over the full temperature range of -40°C to 85°C, ensuring that the device operates effectively under various environmental conditions.

The device comes in a small, 5-pin SC-70 package, making it an excellent choice for space-constrained applications. Its low quiescent current of 6.5 µA (typical) also makes it suitable for portable and battery-operated equipment, where power conservation is critical.

One of the key features of the TPS3805H33QDCKRG4 is its built-in delay function, which prevents false triggering due to transient voltages, ensuring that the system only resets when necessary. The delay time can be adjusted by connecting an external capacitor to the CT pin, providing designers with the flexibility to tailor the supervisor to their specific needs.

The device offers an open-drain RESET output, which remains asserted for approximately 200 ms after the monitored supply voltage rises above the threshold level. This provides sufficient time for the system to stabilize before normal operation resumes.

Overall, the TPS3805H33QDCKRG4 by Texas Instruments is a robust and reliable solution for voltage supervision in a wide range of applications, including microcontrollers, DSPs, FPGAs, and other digital systems that require precise voltage monitoring. Its small footprint, low power consumption, and customization options make it a versatile component for ensuring system stability and performance.

To learn more about the TPS3805H33QDCKRG4, visit the Texas Instruments website for detailed specifications, application notes, and support resources.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $0.3725
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $0.3486
Texas Instruments
Lowest to $56.2489
Texas Instruments
Lowest to $0.3865
Texas Instruments
Lowest to $0.2086
Texas Instruments
IC REG BUCK ADJ 12A 28VQFN
Lowest to $0.7665

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3129 $52.5160
95+ $1.0773 $102.3435
145+ $1.0436 $151.3220
200+ $1.0100 $202.0000
260+ $0.9763 $253.8380
345+ $0.8753 $301.9785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess