EN
  • EN
  • DE

MAX6378XR46+

Part No MAX6378XR46+
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description MAX6378 3-PIN, ULTRA-LOW-POWER V / Supervisor Push-Pull, Totem Pole 1 Channel SC-70-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Maxim Integrated
Package Bulk
Product Status Active
Programmable Not Verified
Type Voltage Detector
Number of Voltages Monitored 1
Voltage - Threshold 4.63V
Output Push-Pull, Totem Pole
Reset Active Low
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case SC-70, SOT-323
Supplier Device Package SC-70-3
Base Product Number MAX6378
Standard Package 102 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 705426-MAX6378XR46+
Ultra Librarian 3D Model Ultra Librarian MAX6378XR46+ CAD Model

Description

The MAX6378XR46+ is a precision, low-power voltage supervisor designed by Maxim Integrated to ensure the reliable operation of microprocessors (µPs), microcontrollers (MCUs), and other digital systems. This compact, high-quality component is essential for systems that require voltage monitoring to maintain proper function and safety.

Key Features

  • Voltage Monitoring: The device monitors the supply voltage and maintains system integrity by issuing a reset signal to prevent system errors or malfunction when the supply voltage drops below a preset threshold.
  • Adjustable Reset Threshold: The reset threshold voltage is factory-set and can be chosen from a range of preset voltages to match specific system requirements, providing a tailored solution for various applications.
  • Low Power Consumption: With its low quiescent current, the MAX6378XR46+ is ideal for battery-powered and portable applications, ensuring minimal impact on the overall power budget of the system.
  • Manual Reset Input: A manual reset input allows for an external signal to trigger a system reset, offering additional control for system maintenance or emergency interventions.
  • High Accuracy: The device features high threshold accuracy, ensuring reliable operation and reducing the risk of unnecessary resets or system downtime.
  • Compact Package: Housed in a small, 3-pin SC70 package, the MAX6378XR46+ saves valuable board space and is suitable for high-density circuit designs.

Applications

The MAX6378XR46+ is versatile and can be used in various applications where monitoring the supply voltage is crucial. These include portable devices, computers, embedded systems, and industrial equipment. Its robust design ensures that it can operate across a wide temperature range, making it suitable for harsh environments.

Technical Specifications

Parameter Value Supply Voltage Range 1.2V to 5.5V Reset Threshold Voltage 4.63V (factory-set) Package Type SC70 Operating Temperature -40°C to +125°C

In conclusion, the MAX6378XR46+ from Maxim Integrated is a reliable and efficient solution for voltage supervision in critical systems, offering flexibility and precision in a compact form factor.

You May Also Be Interested in

UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9886 $50.8062
41+ $2.4522 $100.5402
64+ $2.3755 $152.0320
87+ $2.2989 $200.0043
113+ $2.2223 $251.1199
151+ $1.9924 $300.8524
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess