EN
  • EN
  • DE

MAX6392KA29+T

Part No MAX6392KA29+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Processor Supervisor 2.93V/0.625V 2 Active Low/Open Drain/Push-Pull 8-Pin SOT-23 T/R / IC SUPERVISOR MPU DL SOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Open Drain, Push-Pull
Reset Active Low
Reset Timeout 140 ms/Adjustable Minimum
Voltage - Threshold 2.93V, Adj
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-8
Win Source Part Number 038334-MAX6392KA29+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MAX6392
Introduction Date October 01, 2001
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX6392KA29+T CAD Model

Description

Maxim Integrated's MAX6392KA29+T Voltage Detector

The MAX6392KA29+T is a high-quality voltage detector designed by Maxim Integrated, a renowned leader in analog and mixed-signal engineering. This precision device is tailored to monitor supply voltages and provide essential power-on reset control for microprocessors, microcontrollers, and other digital systems. It ensures that your electronic devices maintain optimal performance by monitoring the system voltage and resetting the system when necessary.

With a fixed-sense threshold voltage of 2.93V, the MAX6392KA29+T offers a compact solution for systems that operate within this specific voltage range. It is particularly suitable for battery-powered equipment, portable devices, and other applications where power efficiency and reliability are critical. Its small form factor, available in an SOT-23 package, makes it an excellent choice for space-constrained applications.

The device guarantees a reset output to the host system whenever the monitored supply voltage falls below the threshold, ensuring the system has a proper startup each time. The MAX6392KA29+T boasts a low supply current, which is a critical attribute for power-sensitive designs. This characteristic helps prolong battery life in portable applications, making it a highly energy-efficient solution.

For added versatility, the MAX6392KA29+T features an active-low, open-drain reset output. This allows for easy interfacing with a variety of logic levels, making it a flexible component for diverse electronic designs. The open-drain output also permits the connection of several devices to a common reset line, enabling the coordination of system-wide resets.

Maxim Integrated's commitment to quality is evident in the MAX6392KA29+T, as it is designed to operate over a wide temperature range, from -40°C to +125°C. This makes it suitable for use in harsh environments and ensures reliable operation under extreme conditions.

In summary, the MAX6392KA29+T from Maxim Integrated is a robust, low-power voltage detector that provides essential monitoring and reset functionality for digital systems. Its precision, small footprint, and wide operating temperature range make it a top choice for designers seeking to enhance system reliability and power management.

You May Also Be Interested in

Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess