EN
  • EN
  • DE

TPS51000DGQR

Part No TPS51000DGQR
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 707823-TPS51000DGQR
Series TPS series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS51000DGQR CAD Model

Description

Product Overview: TPS51000DGQR by Texas Instruments

The TPS51000DGQR is a highly integrated, high-performance synchronous buck controller from Texas Instruments (TI), designed for precision voltage regulation in a variety of applications. This advanced power management integrated circuit (IC) is ideal for converting a higher input voltage into a lower output voltage with a high degree of efficiency and accuracy.

Key Features

  • Versatile Input Range: The device supports a broad input voltage range, making it suitable for systems that operate on battery or are connected to a standard power supply rail.
  • Adjustable Output: The output voltage is adjustable, providing design flexibility to cater to specific requirements of the application.
  • Synchronous Buck Controller: As a synchronous buck controller, the TPS51000DGQR incorporates both high-side and low-side MOSFET drivers, reducing external component count and improving efficiency.
  • High Efficiency: The device is optimized for efficient operation, which is critical for reducing heat and improving reliability in electronic systems.
  • Protection Features: It includes a suite of protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring the longevity and safety of the application.
  • Small Form Factor: The TPS51000DGQR comes in a compact QFN package, which is ideal for space-constrained applications.

Applications

The TPS51000DGQR is well-suited for a range of applications, including but not limited to:

  • Notebook and desktop computers
  • Networking and telecommunications equipment
  • Graphic cards and gaming consoles
  • Industrial and automotive systems
  • Point-of-load conversions in distributed power systems

Ordering Information

The product is available in a 10-pin QFN package and is denoted by the orderable part number TPS51000DGQR. For detailed specifications, application notes, and ordering information, interested parties should consult the official Texas Instruments website or contact authorized distributors.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 12A 28VQFN
Lowest to $0.7665
Texas Instruments
Lowest to $0.3865
Texas Instruments
Lowest to $0.3725
Texas Instruments
Lowest to $5.9452
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $0.4752
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $24.2373

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9452 $53.5068
21+ $4.8782 $102.4422
32+ $4.7257 $151.2224
44+ $4.5733 $201.2252
57+ $4.4208 $251.9856
76+ $3.9635 $301.2260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess