EN
  • EN
  • DE

TPS51980RHBR

Part No TPS51980RHBR
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 707850-TPS51980RHBR
Series TPS series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS51980RHBR CAD Model

Description

The TPS51980RHBR is a high-performance, dual-output, synchronous buck controller designed by Texas Instruments (TI) for precision voltage regulation in a variety of applications. This integrated circuit is part of TI's extensive power management portfolio and is engineered to provide reliable and efficient power solutions.

Key Features

  • Versatile Power Management: The TPS51980RHBR offers dual-channel operation, enabling it to manage two independent power rails simultaneously. This feature is particularly useful for systems that require multiple voltage levels with tight regulation.
  • Synchronous Buck Controller: As a synchronous buck controller, it integrates high-side and low-side MOSFET drivers, reducing the need for external components and simplifying the design process.
  • Wide Input Voltage Range: The device operates over a broad input voltage range, accommodating various power sources and ensuring compatibility with a wide range of applications.
  • Adjustable Switching Frequency: Designers can adjust the switching frequency according to their specific needs, optimizing the balance between efficiency and component size.
  • Advanced Protection Features: The TPS51980RHBR comes with built-in protection features, including overvoltage, undervoltage, overcurrent, and thermal shutdown, enhancing system safety and reliability.
  • Small Footprint: Packaged in a compact 32-pin QFN package, the TPS51980RHBR saves valuable board space and is suitable for space-constrained applications.

Applications

The TPS51980RHBR is ideal for a range of applications that demand high-efficiency power conversion and tight voltage regulation. It is commonly used in:

  • Notebook and Desktop Computers
  • Networking and Telecommunications Equipment
  • Set-Top Boxes and Digital TVs
  • Graphics Cards
  • Embedded Systems

Conclusion

With its advanced features and flexible design, the TPS51980RHBR from Texas Instruments stands out as a robust solution for managing power in complex electronic systems. Its integration of dual-output regulation, comprehensive protection circuits, and a compact form factor make it an excellent choice for designers looking to optimize their power management strategy.

You May Also Be Interested in

AVX Corporation
CAP TANT 220UF 10% 6.3V 2917
Need more? Email Us
AVX Corporation
CAP TANT 10UF 20% 10V 1206
Need more? Email Us
AVX Corporation
CAP TANT 330UF 10% 4V 2917
Lowest to $1.2875
AVX Corporation
CAP TANT 150UF 10% 6.3V 2312
Lowest to $0.5099
AVX Corporation
CAP TANT 470UF 20% 6.3V 2917
Need more? Email Us
AVX Corporation
CAP TANT 22UF 20% 16V 2312
Need more? Email Us
AVX Corp/Kyocera Corp
Need more? Email Us
AVX Corporation
CAP TANT 220UF 10% 4V 2917
Need more? Email Us
Texas Instruments
Lowest to $0.5471

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9534 $55.6272
18+ $5.7054 $102.6972
28+ $5.5271 $154.7588
38+ $5.3488 $203.2544
49+ $5.1705 $253.3545
65+ $4.6356 $301.3140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,120 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess