EN
  • EN
  • DE

MAX6375XR22-T

Part No MAX6375XR22-T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC VOLT DETECTOR LP 2.20V SC70-3
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 20 μs Typical Propagation Delay
Voltage - Threshold 2.2V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-3
Win Source Part Number 1070210-MAX6375XR22-T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6375XR22-T CAD Model

Description

Maxim Integrated MAX6375XR22-T Voltage Supervisor

The MAX6375XR22-T is a precision, low-power voltage supervisor designed by Maxim Integrated to ensure reliable operation of microprocessors (µPs), microcontrollers (MCUs), and other voltage-sensitive digital systems. This compact device is a crucial component for systems that require consistent monitoring and management of power supply levels to prevent data corruption, erratic operation, or damage due to undesirable voltage conditions.

The MAX6375XR22-T operates over a wide voltage range and is designed to monitor the supply voltage of digital systems, providing a reset signal to the host processor when the monitored voltage falls below a predefined threshold. The reset signal ensures that the processor restarts cleanly during power-up, power-down, or brown-out conditions.

Key Features

  • Precision Voltage Monitoring: The device offers a factory-set reset threshold voltage of 2.2V, which is ideal for 2.5V powered circuits, ensuring accurate monitoring and control.
  • Low Power Consumption: Designed for power-sensitive applications, the MAX6375XR22-T consumes minimal power, which is critical for battery-operated devices.
  • Manual Reset Input: The supervisor includes a manual reset input that allows for an external signal to trigger a system reset, offering additional flexibility and control.
  • Reset Output: The active-low reset output ensures compatibility with a wide range of digital systems, providing a clear and assertive signal to initiate a system reset.
  • Compact Package: The device comes in a small, 3-pin SOT23 package, making it suitable for space-constrained applications without compromising performance.
  • Extended Temperature Range: The MAX6375XR22-T operates effectively over an extended industrial temperature range, making it versatile for various environmental conditions.

The device's built-in hysteresis improves noise immunity and ensures stable operation, while the guaranteed reset valid down to VCC = 1.0V allows for a wider range of operation. The MAX6375XR22-T is a reliable solution for applications where accurate voltage monitoring is critical, including portable devices, embedded systems, and industrial equipment.

With its combination of precision, low power, and compact form factor, the Maxim Integrated MAX6375XR22-T voltage supervisor is an excellent choice for designers looking to enhance the reliability and performance of their digital systems.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8622 $65.1770
80+ $1.5281 $122.2480
120+ $1.4802 $177.6240
165+ $1.4326 $236.3790
210+ $1.3848 $290.8080
280+ $1.2415 $347.6200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,830 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess