EN
  • EN
  • DE

74HCT174D,653

Part No 74HCT174D,653
Manufacturer Nexperia USA Inc.
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG SNGL 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Purpose Master Reset
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 6
Max Frequency 69MHz
Max Propagation Delay @ V, Max CL 35ns @ 4.5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 4mA, 5.2mA
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Quiescent 8μA
Input Capacitance 3.5pF
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Dimension 16-SOIC (0.154", 3.90mm Width)
Win Source Part Number 1008642-74HCT174D,653
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74HCT174D,653 CAD Model

Description

The Win Source Part Number is 1008642-74HCT174D,653 from Nexperia USA Inc.

  • Category: Integrated Circuits
  • Purpose: Master Reset
  • Type: D-Type
  • Output: Non-Inverted
  • Current Output High: 4mA
  • Current Output Low: 5.2mA
  • Elements per Element: 1 with 6 bits
  • Maximum Propagation Delay: 35ns @ 4.5V, 50pF
  • Trigger Type: Positive Edge
  • Current Quiescent: 8μA
  • Input Capacitance: 3.5pF
  • Temperature Range: -40°C to 125°C (TA)
  • Supply Voltage: 4.5V to 5.5V
  • Maximum Frequency: 69MHz
  • Dimension: 16-SOIC (0.154", 3.90mm Width)
  • Supply and Demand Status: Limited

You May Also Be Interested in

NXP / Nexperia
Lowest to $0.2703
ON Semiconductor
5V ECL 4-Bit D Flip-Flop
Need more? Email Us
Toshiba Semiconductor and Storage
IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.3387
Texas Instruments
Dual D Flip-Flop with Set and Reset Positive-Edge Trigger
Need more? Email Us
Texas Instruments
IC JK TYPE POS TRG DUAL 16SO
Lowest to $1.1642
ON Semiconductor
5V ECL Dual Differential Data and Clock D Flip-Flop With Set and Reset | IC FF D-TYPE DUAL 1BIT 20SOIC
Lowest to $8.7815
ON Semiconductor
10-Bit D-Type Flip-Flop | IC FF D-TYPE SNGL 10BIT 24SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC FF D-TYPE SNGL 8BIT 20TSSOPB
Lowest to $1.7070

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess