EN
  • EN
  • DE

MC10LVEP16DG

Part No MC10LVEP16DG
Manufacturer ON Semiconductor
Catalog Logic - Specialty Logic
Description IC RECEIVER/DRVR ECL DIFF 8SOIC  /  Differential Receiver/Driver IC 8-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr onsemi
Series MC
Package Tube
Product Status Obsolete
Logic Type Differential Receiver/Driver
Supply Voltage 2.375V ~ 3.8V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number MC10LV
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MC10LVEP16DGOS,ONSONSMC10LVEP16DG,2156-MC10LVEP16DG-ON
Standard Package 98
Win Source Part Number 1226278-MC10LVEP16DG
Ultra Librarian 3D Model Ultra Librarian MC10LVEP16DG CAD Model

Description

The MC10LVEP16DG from ON Semiconductor is a versatile differential receiver/driver designed to operate within the stringent specifications of high-speed digital systems. This integrated circuit is part of ON Semiconductor's high-performance ECL (Emitter Coupled Logic) product line, which is renowned for its speed and reliability.

Key Features

  • High Speed: The MC10LVEP16DG boasts a propagation delay of typically 200 ps, making it ideal for high-frequency applications where timing is critical.
  • Differential Design: Its differential nature allows for reduced electromagnetic interference (EMI) and better signal integrity, which is crucial for maintaining performance over longer distances and in noisy environments.
  • Power Supply: It operates with a supply voltage of 2.375 V to 3.465 V, providing compatibility with a variety of systems and ensuring low power consumption.
  • Temperature Range: The device is operational over a full industrial temperature range of -40°C to +85°C, ensuring reliability and performance under a broad spectrum of environmental conditions.
  • Output Options: The MC10LVEP16DG offers both differential PECL (Positive Emitter Coupled Logic) outputs and an additional Q-bar output for increased design flexibility.

Applications

This high-speed differential receiver/driver is suitable for various applications, including:

  • Automated Test Equipment (ATE)
  • High-speed data transmission systems
  • Telecommunications and data communications equipment
  • Backplane interconnect systems
  • Networking and switching systems

Product Specifications

The MC10LVEP16DG comes in a compact 8-lead SOIC package, which minimizes board space while still offering superior performance. With its differential inputs, the device can accept LVPECL, CML, or LVDS logic levels, providing designers with a high degree of versatility for interfacing with different logic families.

Quality and Reliability

ON Semiconductor is committed to delivering high-quality components. The MC10LVEP16DG is no exception, as it is manufactured under stringent quality control standards to ensure it meets the requirements of the most demanding applications.

For those looking to enhance their digital systems with a high-speed, reliable differential receiver/driver, the MC10LVEP16DG from ON Semiconductor is an excellent choice that combines performance with flexibility.

You May Also Be Interested in

Microchip Technology
IC LINE RCVR QUINT DIFF 28-PLCC
Need more? Email Us
Microchip Technology
QUINT DIFFERENTIAL LINE RECEIVER | IC LINE RCVR QUINT DIFF 28-PLCC
Lowest to $1.3642
Texas Instruments
16-BIT INCIDENT-WAVE SWITCHING BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $15.3142
Microchip Technology
IC RCVR/LINE DVR CML LV 8-MLF
Lowest to $7.3390
Renesas Electronics America
IC DDR REGISTER 48-TSSOP
Need more? Email Us
Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC 25BIT CONFIG REG BUFF 96-BGA
Lowest to $14.6778
Microchip Technology
5V/3.3V DIFFERENTIAL RECEIVER | IC RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH SSTL_18 INPUTS AND OUTPUTS
Lowest to $13.5640
Texas Instruments
IC 19BIT BUS INTERFACE 48-TSSOP
Lowest to $1.3646

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess