EN
  • EN
  • DE

MAX17823AGCB/V+

Part No MAX17823AGCB/V+
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC BATT MGMT CTRLR LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Function Multi-Function Controller
Battery Chemistry Multi-Chemistry
Temperature Range - Operating -40°C ~ 105°C
Family Part Number MAX17823
Manufacturer Pack Quantity 160
MSL Level 1 (Unlimited)
Win Source Part Number 702183-MAX17823AGCB/V+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX17823AGCB/V+ CAD Model

Description

Maxim Integrated's MAX17823AGCB/V+ Battery Sensor Interface

The MAX17823AGCB/V+ from Maxim Integrated is a highly sophisticated battery sensor interface designed to enhance the performance and reliability of battery management systems. This advanced chip is engineered specifically for automotive and industrial applications, where precise battery monitoring is critical for safety and efficiency.

Key Features

  • High Accuracy: The MAX17823AGCB/V+ delivers exceptional measurement accuracy, which is vital for maintaining the health and longevity of battery cells in high-performance applications.
  • Robust Communication: It features a robust communication interface that ensures reliable data transfer even in harsh environments, contributing to the overall safety and stability of the system.
  • Flexible Configuration: This device offers a flexible configuration that can be tailored to meet the specific needs of various battery chemistries and configurations.
  • Integrated Diagnostics: With integrated diagnostic capabilities, the MAX17823AGCB/V+ helps in early detection of potential issues, allowing for preventative maintenance and reducing the risk of battery failure.

Applications

The MAX17823AGCB/V+ is ideal for a range of applications, including:

  • Electric and hybrid electric vehicles (EV/HEV)
  • Energy storage systems (ESS)
  • Backup power systems
  • Industrial power management

Technical Specifications

The technical specifications of the MAX17823AGCB/V+ include:

  • Operating temperature range: -40°C to +125°C
  • Package type: 64-TQFN-EP
  • Supply voltage range: 3.0V to 5.5V

Maxim Integrated's MAX17823AGCB/V+ is a testament to the company's commitment to providing cutting-edge solutions for battery management. With its precision, durability, and advanced features, it stands out as an essential component for any system requiring dependable battery monitoring and management.

You May Also Be Interested in

Analog Devices Inc.
LQFP-80-EP(12x12) Battery Management RoHS
Lowest to $23.2836
Diodes Incorporated
IC BATT PROT LI-ION 1CELL SOT25
Lowest to $0.2166
Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us
CellWise Microelectronics
Lithium Battery SSOP-16-150mil Battery Management RoHS
Lowest to $0.8797
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery ESOP-8
Lowest to $0.2038
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium-ion/Polymer ESOP-8
Lowest to $0.2911
Lowpower
Lithium Battery 800mA TDFN-8L(2x2) Battery Management RoHS
Lowest to $0.2911
Allwinner Technology Co., Ltd.
Linear Charging IC Lithium-ion QFN-32(5x5)
Lowest to $5.8209
ETA Semiconductor Limited
Lithium Battery 3A QFN-28-EP(4x4) Battery Management RoHS
Lowest to $0.4399

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0044 $60.0660
36+ $3.2860 $118.2960
55+ $3.1832 $175.0760
75+ $3.0804 $231.0300
97+ $2.9776 $288.8272
130+ $2.6704 $347.1520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess