EN
  • EN
  • DE

MAX17823BGCB/V+

Part No MAX17823BGCB/V+
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC BATT MFUNC MULTI 12C 64LQFP / Battery Multi-Function Controller IC Multi-Chemistry 64-LQFP (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Maxim Integrated
Series Automotive, AEC-Q100
Package Tray
Product Status Active
Function Multi-Function Controller
Battery Chemistry Multi-Chemistry
Number of Cells 12
Fault Protection Over Temperature, Over/Under Voltage
Interface UART
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number MAX17823
Standard Package 160 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 829665-MAX17823BGCB/V+
Ultra Librarian 3D Model Ultra Librarian MAX17823BGCB/V+ CAD Model

Description

The MAX17823BGCB/V+ is a sophisticated battery sensor interface from Maxim Integrated designed to enhance the performance and reliability of battery management systems. This high-precision device is a key component for applications requiring accurate monitoring of battery cells, such as electric vehicles, energy storage systems, and portable power tools.

Key Features

  • High Accuracy: The MAX17823BGCB/V+ offers exceptional measurement accuracy for voltage, temperature, and current, ensuring that the battery management system can make precise calculations for state-of-charge (SOC) and state-of-health (SOH).
  • Multiple Channel Inputs: It supports multiple channel inputs, allowing it to monitor several battery cells simultaneously, which is essential for managing high-voltage battery packs efficiently.
  • Robust Communication: Equipped with a robust daisy-chainable communication interface, the device enables reliable data exchange even in harsh automotive environments.
  • Integrated Cell Balancing: The device features integrated cell balancing transistors, which help to prolong battery life by ensuring that all cells within a pack are equally charged.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX17823BGCB/V+ helps to minimize the overall energy consumption of the battery management system.

Applications

  • Electric and Hybrid Electric Vehicles (EV/HEV)
  • Energy Storage Systems (ESS)
  • Backup Power Systems
  • Portable Power Tools

With its robust design and advanced features, the MAX17823BGCB/V+ from Maxim Integrated is an ideal solution for modern battery management systems that require high precision and reliability. Its ability to provide real-time diagnostics and control ensures the safe and efficient operation of battery-powered applications, making it an invaluable component in the quest for sustainable energy solutions.

You May Also Be Interested in

CellWise Microelectronics
Lithium Battery SOP-8 Battery Management RoHS
Lowest to $0.1056
Silergy Corp
nan
Lowest to $0.9314
Injoinic Technology Co.,Ltd.
Lithium-ion/Polymer QFN-32-EP(5x5)
Lowest to $0.2911
Consonance
Battery Charging IC Lithium Battery SOP-8
Lowest to $0.0874
SG Micro Corp
Lithium Battery 900mA WLCSP-6-B(1.3X0.7) Battery Management RoHS
Lowest to $0.2911
Sino Wealth
Lithium Battery I2C TQFP-48(7x7) Battery Management RoHS
Lowest to $2.0956
Allwinner Technology Co., Ltd.
Linear Charging IC Lithium-ion QFN-32(5x5)
Lowest to $5.8209
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-32-EP(5x5)
Lowest to $0.8732
CellWise Microelectronics
Lithium Battery SSOP-16-150mil Battery Management RoHS
Lowest to $0.8797

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5672 $52.9704
17+ $6.2090 $105.5530
25+ $6.0150 $150.3750
35+ $5.8209 $203.7315
45+ $5.6269 $253.2105
60+ $5.0448 $302.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess