EN
  • EN
  • DE

TC1031CEUATR

Part No TC1031CEUATR
Manufacturer Microchip Technology
Catalog Linear - Comparators
Description IC Vref Sgl Sply Comp Sd 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package MSOP
Input Bias Current 100 pA
Maximum Operating Temperature 85 °C
Max Supply Current 6 µA
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 1.8 V
Mount Surface Mount
Number of Channels 1
Number of Elements 1
Number of Pins 8
Packaging Tape & Reel (TR)
Response Time 6 µs
RoHS Compliant
Win Source Part Number 1098105-TC1031CEUATR
Categories Linear - Comparators
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC1031CEUATR CAD Model

Description

Microchip Technology TC1031CEUATR Overview

The TC1031CEUATR is a high-performance, precision operational amplifier from Microchip Technology, designed to cater to a wide range of applications that require accurate signal amplification. This device is part of Microchip's commitment to providing advanced solutions in the field of analog and mixed-signal processing.

Key Features

  • Low Power Consumption: The TC1031CEUATR is engineered for efficiency, making it ideal for battery-powered devices and applications where power conservation is critical.
  • High Accuracy: Precision is paramount in the design of this operational amplifier, ensuring that signal integrity is maintained throughout the amplification process.
  • Wide Operating Voltage Range: Flexibility in power supply requirements allows this component to be used in a variety of systems, with an operating voltage range that supports both single-supply and dual-supply modes.
  • Stable Operation: The device is characterized by its stable operation over a wide range of conditions, making it a reliable choice for complex electronic systems.
  • Compact Packaging: The TC1031CEUATR comes in a space-saving 5-lead SOT-23 package, which is beneficial for designs where board space is at a premium.

Applications

The versatility of the TC1031CEUATR makes it suitable for a broad spectrum of applications, including but not limited to:

  • Portable and battery-operated devices
  • Data acquisition systems
  • Analog filters
  • Sensor signal conditioning
  • Medical instrumentation
  • Industrial control systems

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the TC1031CEUATR is no exception. This product is manufactured to the highest standards, ensuring reliability and performance that engineers and designers can trust for their critical applications.

Ordering Information

For purchasing and further information regarding the TC1031CEUATR, interested parties can visit the Microchip Technology official website or contact authorized distributors. The product is available in tape and reel packaging, making it suitable for automated assembly processes.

You May Also Be Interested in

Intersil
IC COMP RRIO SGL 2.5UA 6-TDFN
Lowest to $1.6401
Rohm Semiconductor
IC COMPARATOR DUAL 36V 8MSOP / Comparator Dual ±18V/36V Automotive 8-Pin MSOP T/R
Lowest to $0.6408
Analog Devices Inc.
Comparator Single R-R I/P 5.5V 5-Pin SC-70 Reel
Lowest to $3.3429
NJR Corporation/NJRC
Lowest to $1.0268
SG Micro Corp
SC-70-5 Linear Comparators RoHS
Lowest to $2.4739
Runic Technology
800uV 10pA Four channels TSSOP-14 Linear Comparators RoHS
Lowest to $0.2346
NEC
Lowest to $1.5246
Shenzhen Yongyutai Electronics Co., Ltd.
SOP-14 Linear Comparators RoHS
Lowest to $0.2933
NJR Corporation/NJRC
LOW POWER AND LOW OFFSET VOLTAGE SUPER SMALL-SIZED SINGLE C-MOS COMPARATOR
Lowest to $0.2179

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess