Products specifications

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel
Logic Type Buffer, Non-Inverting
Number of Elements 6
Number of Bits per Element 1
Output Type Open Drain
Current - Output High, Low -, 24mA
Supply Voltage (V) 2V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 14-SOIC
Supplier Device Package 14-SO
Family Part Number 74LCX07
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1132326-74LCX07YMTR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LCX07YMTR CAD Model

Description

The 74LCX07YMTR is a state-of-the-art chip designed by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This particular integrated circuit is part of the LCX family, which is renowned for its low voltage operation and compatibility with mixed voltage applications.

Key Features

  • Low Voltage Operation: The 74LCX07YMTR is designed to operate at a low voltage range of 2.7V to 3.6V, making it ideal for battery-operated and power-sensitive applications.
  • High Drive Capability: With its ability to drive 24mA at the outputs, this chip can easily drive larger loads, making it suitable for a wide array of industrial and commercial applications.
  • Power-Down Protection: The inputs and outputs are equipped with power-down protection, ensuring that the device remains unharmed during power-off conditions.
  • 5V Tolerant Inputs: Inputs can tolerate up to 5V, even when the device is powered down to 3V, providing additional flexibility and compatibility with higher voltage logic levels.

Applications

The versatile nature of the 74LCX07YMTR makes it suitable for an extensive range of applications, including:

  • Laptops and Personal Computers
  • Telecommunications
  • Data Storage Systems
  • Portable Electronics
  • Industrial Control Systems

Technical Specifications

The 74LCX07YMTR is offered in a compact surface-mount package and features the following technical specifications:

  • Package: TSSOP-14
  • Temperature Range: -40°C to +85°C
  • Logic Type: Buffer, Non-Inverting
  • Number of Elements: 4
  • Number of Bits per Element: 1

Quality and Environmental Compliance

STMicroelectronics is committed to environmental sustainability and quality. The 74LCX07YMTR is compliant with RoHS (Restriction of Hazardous Substances) and is produced using processes that minimize environmental impact.

For detailed information, datasheets, and technical support, customers are encouraged to visit the official STMicroelectronics website or contact their local sales office.

You May Also Be Interested in

Analog Devices Inc.
IC TX/RX SINGLE RS-485 5V 8SOIC
Lowest to $1.1251
ECAD model for ADM485JR
Texas Instruments
LVDS QUAD CMOS DIFFERENTIAL LINE
Lowest to $496.9133
ECAD model for DS90C032WGLQMLV
NXP / Nexperia
CAN Interface IC Hi Spd CAN Transcvr 4.5V-5.5V 250ns
Lowest to $0.8202
ECAD model for TJA1051T/3,118
National Semiconductor (TI)
TELECOM IC, ETHERNET TRANSCEIVER
Need more? Email Us
ECAD model for DP83223VB
Analog Devices Inc.
IC TXRX RS-485/RS-422 8-SOIC
Lowest to $27.9159
ECAD model for ADM4855AR
Analog Devices Inc.
IC TX/RX RS-485 HS 5V 8DIP
Need more? Email Us
ECAD model for ADM1485JN
Analog Devices Inc.
RS-422/RS-485 Interface IC RS-485/RS-423 Transceiver
Lowest to $7.7508
ECAD model for MAX22501EATA+
Harris Corporation
RS-232 TRANSMITTER/RECIEVER
Lowest to $6.0295
ECAD model for HIN207CP
Maxim Integrated
RS-232 TRANSCEIVER
Lowest to $0.3144
ECAD model for MAX202ICSE

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention