EN
  • EN
  • DE

SN75HVD08P

Part No SN75HVD08P
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description WIDE SUPPLY RANGE RS-485 TRANSCEIVER
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 35mV
Data Rate 10Mbps
Operating Supply Voltage 3 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 1256322-SN75HVD08P
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name SN75HVD08
Introduction Date January 01, 2002
Country of Origin Mexico
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN75HVD08P CAD Model

Description

The SN75HVD08P is a high-performance, octal line driver/receiver designed by Texas Instruments to meet the stringent requirements of industrial communication systems. This integrated circuit is part of the robust family of differential transceivers that facilitate bidirectional communication on multipoint bus transmission lines.

Constructed for balanced data transmission, the SN75HVD08P offers eight channels of line drivers and receivers that conform to the TIA/EIA-485A standard. This standard ensures interoperability and reliable performance in environments where noise immunity and higher data rates are essential.

Key Features

  • Compatibility: Meets or exceeds the TIA/EIA-485A Standard.
  • Channels: Features eight differential line drivers and receivers.
  • Bus-Pin ESD Protection: Provides robust Electrostatic Discharge (ESD) protection exceeding 15 kV.
  • Signaling Rates: Capable of signaling rates up to 10 Mbps.
  • Thermal Shutdown: Equipped with thermal shutdown protection to prevent damage from overheating.
  • Wide Supply Voltage Range: Operates from a single 3.3V to 5V supply.
  • Fail-Safe Design: Ensures a fail-safe receiver output when the bus is open, shorted, or idle.
  • Package: Available in a 20-pin PDIP (Plastic Dual In-line Package), suitable for through-hole mounting.

Applications

The SN75HVD08P is adept for deployment in a variety of industrial and commercial communication systems. Typical applications include, but are not limited to, factory automation, process control, HVAC systems, data acquisition systems, and any other applications that require robust data transmission over long distances and in noisy environments.

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The SN75HVD08P is manufactured with this commitment in mind, ensuring that it meets the high standards expected from Texas Instruments products. Customers can trust the SN75HVD08P for critical communications in their industrial applications.

You May Also Be Interested in

Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797
Maxim Integrated
RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $5.3928
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773
ON Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $21.8503
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess