Products specifications Report Issue?

Capacitance Range 0.45 ~ 4pF
Adjustment Type Top
Voltage - Rated 250 V
Dielectric Material Polytetrafluoroethylene (PTFE)
Q @ Freq 4000 @ 100MHz
Size / Dimension 0.160" Dia (4.06mm)
Height - Seated (Max) 0.260" (6.60mm)
Temperature Range - Operating -65°C ~ 125°C
Mounting Type Surface Mount
Features General Purpose
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1526152-A1M4
Ultra Librarian 3D Model Ultra Librarian A1M4 CAD Model

You May Also Be Interested in

Murata Electronics North America
New shape of cover can improve the flux invasion compared with current products
Need more? Email Us
ECAD model for TZY2Z010A001R00
Knowles Voltronics
CAP TRIMMER 1-12PF 2000V SMD
Need more? Email Us
ECAD model for V9000
Murata Electronics North America
Can be reflow and flow | CAP TRIMMER 3-10PF 100V SMD
Need more? Email Us
ECAD model for TZB4Z100AA10R01
Knowles Voltronics
CAP TRIMMER 1.5-3PF 125V SMD / 1.5 ~ 3pF Trimmer Capacitor 125 V Top Surface Mount
Lowest to $3.3796
ECAD model for JZ030
Sprague-Goodman
CAP TRIM 0.5-5PF 8750V CHAS MNT
Need more? Email Us
ECAD model for SGNMNC1059
Global Mixed-mode Technology Inc
1A Adjustable Low-Dropout Linear Regulator
Lowest to $220.9301
ECAD model for G9117
Knowles Voltronics
CAP TRIMMER 1.5-40PF 1000V TH
Need more? Email Us
ECAD model for AP40HV
Murata Electronics North America
CAP TRIMMER 3-10PF 25V SMD / 3 ~ 10pF Trimmer Capacitor 25 V Top Surface Mount
Need more? Email Us
ECAD model for TZY2Z100A001B00
Vishay
CAP TRIMMER 5.5-40PF 150V TH
Need more? Email Us
ECAD model for BFC280831409

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $23.6397
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention