Products specifications

Capacitance Range 1.5 ~ 55pF
Adjustment Type Side
Voltage - Rated 600 V
Dielectric Material Polytetrafluoroethylene (PTFE)
Q @ Freq 780 @ 100MHz
Size / Dimension 0.300" Dia (7.62mm)
Height - Seated (Max) 1.000" (25.40mm)
Temperature Range - Operating -65°C ~ 125°C
Mounting Type Through Hole
Features General Purpose
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1527090-AP55HV
Ultra Librarian 3D Model Ultra Librarian AP55HV CAD Model

You May Also Be Interested in

Johanson Technology Inc.
CAP TRIMMER 1-5PF 250V SMD
Lowest to $2.4853
ECAD model for 9702-1SL-1R3
Sprague-Goodman
Cap Trimmer Mica 55/285pF 250V Top Adj 85°C / CAP TRIM 55-285PF 175V THRU HOLE
Need more? Email Us
ECAD model for GMC20700
Sprague-Goodman
CAP TRIM 360-1200PF 175V T/H / Cap Trimmer Mica 360/1200pF 175V Side Adj 85°C
Need more? Email Us
ECAD model for GMD41300
Murata Electronics North America
Cap Trimmer Ceramic 2/6pF 100V NPO±300 ppm/°C 0% to 50% Top Adj 85°C Bulk
Need more? Email Us
ECAD model for TZC3Z060A110B00
Murata Electronics North America
CAP TRIMMER 2.5-6PF 25V SMD / New shape of cover can improve the flux invasion compared with current products
Lowest to $1.7716
ECAD model for TZY2Z060AC01R00
Murata Electronics North America
CAP TRIMMER 5-20PF 100V SMD / 5 ~ 20pF Trimmer Capacitor 100 V Top Surface Mount
Need more? Email Us
ECAD model for TZC3P200A110B00
Sprague-Goodman
CAP TRIM 4.5-20PF 100V SMD / 4.5 ~ 20pF Trimmer Capacitor 100 V Top Surface Mount
Need more? Email Us
ECAD model for GKG20086-05
Murata Electronics North America
CAP TRIMMER 5-20PF 100V SMD
Need more? Email Us
ECAD model for TZC3P200A310R00
Sprague-Goodman
Cap Trimmer Mica 140/580pF 175V Top Adj 85°C / CAP TRIM 140-580PF 175V T/H
Need more? Email Us
ECAD model for GMB40700

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention